EN
  • EN
  • DE

MAX1758EAI+T

Part No MAX1758EAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATTERY CHRG LI+ 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.5A
Battery Pack Voltage 19V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 141466-MAX1758EAI+T
Family Name MAX1758
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1758EAI+T CAD Model

Description

Maxim Integrated MAX1758EAI+T Standalone Switch-Mode Lithium-Ion Battery-Charger IC

The MAX1758EAI+T from Maxim Integrated is a highly efficient, standalone switch-mode battery-charger IC designed specifically for charging single-cell lithium-ion (Li+) batteries. This compact, integrated circuit simplifies the design of battery charging systems by requiring minimal external components, making it an ideal solution for portable electronic devices such as digital cameras, Bluetooth headsets, portable media players, and other small battery-powered gadgets.

This charger IC operates over a wide input voltage range from 4.1V to 5.5V, which makes it compatible with a variety of power sources, including standard USB ports and AC adapters. The MAX1758EAI+T employs a control algorithm that adjusts the charging current and voltage to maximize charging speed while ensuring safety and longevity of the battery.

Key features of the MAX1758EAI+T include:

  • Adjustable fast-charge current up to 2A, enabling quick recharging of the battery.
  • Thermal regulation to maximize charge rate without risk of overheating.
  • Automatic transition to maintenance charge phase after the battery is fully charged.
  • Charge status outputs that can directly drive LEDs to indicate charging progress and completion.
  • Prequalification of deeply discharged batteries before fast charging begins.
  • Under-voltage lockout (UVLO) ensures the charger operates only when the input voltage is within an acceptable range.
  • Overvoltage-protected up to 28V, which guards the IC against unexpected power surges.

The MAX1758EAI+T also features a small 28-pin SSOP package, which is optimized for space-constrained applications. It is designed with robust protection features, such as cycle-by-cycle current limit, thermal shutdown, and battery temperature monitoring, which are critical for safe operation and protection of the battery and the device.

With its high level of integration, the MAX1758EAI+T reduces the complexity of designing a Li+ battery charger, offering a reliable and versatile charging solution for product designers and engineers looking to enhance the user experience by minimizing charging time and maximizing product runtime.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0438 $54.3942
21+ $4.9591 $104.1411
32+ $4.8041 $153.7312
44+ $4.6491 $204.5604
56+ $4.4942 $251.6752
75+ $4.0292 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,405 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess