EN
  • EN
  • DE

UCC27325DRG4

Part No UCC27325DRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual 4-A Peak High-Speed Low-Side Power-MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276142-UCC27325DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27325DRG4 CAD Model

Description

Overview of Texas Instruments UCC27325DRG4

The UCC27325DRG4 from Texas Instruments is a high-speed dual non-inverting power MOSFET driver designed for a wide range of applications. This integrated circuit is specifically engineered to drive large power MOSFETs and IGBTs efficiently and with high accuracy. It is an essential component for systems requiring reliable and fast switching, such as motor controllers, power converters, and power management systems.

Key Features

  • Output Drive Capability: The UCC27325DRG4 can deliver high peak current outputs of up to 4A, ensuring efficient charging and discharging of the gate capacitance of MOSFETs, which is crucial for high-speed switching.
  • Input Logic Flexibility: This driver is compatible with TTL and CMOS input logic levels, allowing for easy interfacing with a variety of control circuits without the need for additional level-shifting components.
  • Fast Propagation Delays: With propagation delays typically under 25 ns, the UCC27325DRG4 ensures synchronized switching, reducing the risk of shoot-through and improving overall system performance.
  • Dual Outputs: The dual non-inverting configuration allows for simultaneous control of two independent MOSFETs, making it ideal for half-bridge and full-bridge topologies.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 15V, this driver is versatile and can be used in various power systems with different voltage levels.

Applications

The UCC27325DRG4 is suitable for a broad range of applications, including but not limited to:

  • DC to AC power inverters
  • DC to DC converters
  • Motor control circuits
  • Switch mode power supplies (SMPS)
  • Class D audio amplifiers
  • Power management systems

Package and Reliability

The UCC27325DRG4 is offered in a compact 8-pin SOIC package, allowing for space-saving on PCB layouts. It is characterized for operation from -40°C to +140°C, ensuring reliable performance across a wide temperature range. With its robust design and Texas Instruments' commitment to quality, this MOSFET driver is a reliable choice for high-performance power switching applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess