EN
  • EN
  • DE

LM311N/P3

Part No LM311N/P3
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator; Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069974-LM311N/P3
Categories Linear - Comparators
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM311N/P3 CAD Model

Description

The LM311N/P3 is a high-performance voltage comparator from Texas Instruments, designed to deliver fast response times and stable operation for a wide range of applications. This versatile component is capable of comparing two independent voltage inputs and determining the differential between them.

Key Features

  • Fast Response Time: The LM311N/P3 boasts a typical response time of 200 ns, ensuring quick and efficient operations in systems that require high-speed signal processing.
  • Wide Operating Voltage Range: With an operating voltage range from 5V to 30V, or ±2.5V to ±15V in dual supply applications, this comparator is adaptable to a variety of power environments.
  • Offset Voltage Adjustment: It includes an offset voltage adjustment capability, allowing for fine-tuning to achieve precise measurement and control.
  • Open-Collector Output: The device features an open-collector output that can be connected to a specified voltage level, making it compatible with a variety of digital logic levels.
  • Strobe Capability: An additional strobe function allows the comparator's output to be turned off independently, providing users with more control over their signal processing.

Applications

The LM311N/P3 is suitable for a multitude of applications that require voltage level sensing or comparison, such as:

  • Industrial control systems
  • Logic voltage level detection and conversion
  • Relay drivers
  • Precision voltage regulators
  • Analog-to-digital converters
  • Zero-crossing detectors

Package and Quality

The LM311N/P3 is offered in a standard 8-pin PDIP (Plastic Dual-In-Line Package), which is both robust and easy to handle for PCB mounting. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to strict manufacturing standards to ensure reliability and performance.

Conclusion

Overall, the LM311N/P3 from Texas Instruments stands out as a reliable and efficient solution for voltage comparison needs. Its fast response time, flexibility in operating voltage, and additional features such as strobe capability and offset voltage adjustment make it an ideal choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $2.9245
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Micrel
Lowest to $0.2645
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Renesas Electronics America
Lowest to $1.8203

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess