EN
  • EN
  • DE

PTLV7011DPWR

Part No PTLV7011DPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description TLV70x1 Low-Voltage Comparators 5-X2SON -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1116131-PTLV7011DPWR
Categories Linear - Comparators
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTLV7011DPWR CAD Model

Description

The PTLV7011DPWR is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. This LDO is designed to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications where voltage regulation is critical for performance and reliability.

Key Features

  • Output Voltage Range: The PTLV7011DPWR offers a wide output voltage range that can be adjusted to meet the needs of various applications, providing designers with flexibility in their circuit designs.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Accuracy: With its high accuracy voltage regulation, this LDO maintains a consistent output even under changing load conditions, which is essential for powering sensitive components.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the system from damage due to overheating, enhancing product reliability and lifespan.
  • Overcurrent Protection: The PTLV7011DPWR includes overcurrent protection to prevent damage from excessive current draw, ensuring the safety and stability of the power supply.

Applications

The PTLV7011DPWR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Consumer electronics
  • Medical devices

Package and Availability

This LDO comes in a compact, surface-mount PowerPAD™ package, which is designed for optimal thermal performance. The PTLV7011DPWR is available in tape and reel packaging, making it suitable for high-volume production environments.

Conclusion

In summary, the PTLV7011DPWR from Texas Instruments is a reliable and efficient solution for a wide range of voltage regulation needs. With its low dropout, high accuracy, and integrated protection features, it ensures the performance and safety of your electronic designs. Whether for consumer electronics, medical devices, or any other application requiring stable power, the PTLV7011DPWR is a choice you can trust.

You May Also Be Interested in

Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $1.0268
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess