EN
  • EN
  • DE
  • IT

NC7WZ07FHX

Part No NC7WZ07FHX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 6MICROPK2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168681-NC7WZ07FHX
Manufacturer onsemi
Category Integrated Circuits (ICs) -Logic- Buffers, Drivers, Receivers, Transceivers
Series 7WZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Voltage - Supply 1.65V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-UFDFN
Ultra Librarian 3D Model Ultra Librarian NC7WZ07FHX CAD Model

Description

ON Semiconductor NC7WZ07FHX Dual Buffer

The ON Semiconductor NC7WZ07FHX is a high-performance dual buffer designed to meet the requirements of high-speed and low-voltage operating conditions. This component is part of ON Semiconductor's extensive range of logic devices, known for their reliability and efficiency in various applications. The NC7WZ07FHX is ideal for use in mobile phones, PDAs, computers, and other electronic devices where space is at a premium and power efficiency is crucial.

Key Features

  • Operating Voltage: The device supports a broad operating voltage range from 1.65V to 5.5V, making it incredibly versatile for different circuit designs and applications.
  • High-Speed: With a propagation delay of only 2.6ns at 5V, the NC7WZ07FHX ensures that signals are buffered quickly, minimizing latency in critical paths of high-speed digital circuits.
  • Power Down Protection: Inputs and outputs are equipped with power down protection, which prevents any erratic behavior when the device is powered off, thereby safeguarding the integrity of the data and the connected components.
  • Low Power Consumption: The ultra-low static power consumption makes this buffer an excellent choice for battery-operated devices where power efficiency is essential.
  • Compact Packaging: Housed in a space-saving SC70-6 package, the NC7WZ07FHX is designed for minimal footprint on printed circuit boards (PCBs).

Applications

The NC7WZ07FHX is suitable for a wide range of applications, including but not limited to:

  • Signal buffering in high-speed data paths
  • Level shifting for multi-voltage systems
  • Driving heavy loads with its high output drive capability
  • Use in portable devices due to its low power consumption

ON Semiconductor's commitment to quality ensures that the NC7WZ07FHX dual buffer is a reliable and efficient choice for designers looking to optimize their digital systems. Its combination of high-speed operation, low power, and compact form factor makes it a valuable component in any modern electronic design.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $7.5743
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5383
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.7533
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $9.6352

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
85+ $1.3374 $113.6790
130+ $1.2956 $168.4280
180+ $1.2538 $225.6840
235+ $1.2120 $284.8200
310+ $1.0866 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,966 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess