EN
  • EN
  • DE

CD74HC241M96

Part No CD74HC241M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 771375-CD74HC241M96
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC241
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC241M96 CAD Model

Description

CD74HC241M96 Octal Buffer/Line Driver from Texas Instruments

The CD74HC241M96 is a high-performance, octal buffer and line driver designed to offer both 3-state non-inverting and inverting outputs. Manufactured by Texas Instruments, this integrated circuit is part of the HC family, which ensures a balance between speed and power consumption, making it suitable for a wide array of digital applications.

Constructed with silicon gate CMOS technology, the CD74HC241M96 boasts a robust design that ensures high noise immunity and low power consumption without sacrificing speed. It operates over a broad voltage range of 2V to 6V, providing flexibility for use in systems with varying power supply requirements.

The device features eight buffers with 3-state outputs, which can be used as either non-inverting or inverting buffers. This dual functionality allows for greater versatility in circuit design. The 3-state outputs also enable connection to a bus-oriented system, as they can be placed in a high-impedance state, effectively disconnecting the output from the bus.

The CD74HC241M96 comes in a SOIC-20 (M96) package, which is compact and suitable for space-constrained applications. The pin configuration is thoughtfully designed to simplify PCB layout and reduce the risk of crosstalk, which is critical for maintaining signal integrity in high-speed digital circuits.

Key features of the CD74HC241M96 include:

  • Wide operating voltage range: 2V to 6V
  • Low power consumption: 20 µA maximum ICC
  • High noise immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
  • High-speed performance: tpd = 13 ns (typical) at VCC = 5V
  • 3-state non-inverting and inverting outputs
  • SOIC-20 packaging for ease of integration

Applications for the CD74HC241M96 are diverse, ranging from buffer memory address registers to bus-oriented receivers and transmitters in digital systems. Its ability to operate with low power while maintaining high speed makes it an excellent choice for portable and battery-operated equipment as well as for more traditional computing and data communication hardware.

Overall, the CD74HC241M96 from Texas Instruments is a reliable and versatile component that can enhance the performance and efficiency of digital systems, making it an essential part of any electronics designer's toolkit.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4806 $50.4630
255+ $0.3944 $100.5720
395+ $0.3821 $150.9295
545+ $0.3697 $201.4865
700+ $0.3574 $250.1800
940+ $0.3204 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,380 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess