EN
  • EN
  • DE
  • IT

NC7WZ07P6

Part No NC7WZ07P6
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88 (SC-70-6)
Family Part Number 7WZ07
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719732-NC7WZ07P6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NC7WZ07P6 CAD Model

Description

ON Semiconductor NC7WZ07P6 Product Overview

The ON Semiconductor NC7WZ07P6 is a high-performance, dual buffer with open drain outputs, belonging to the TinyLogic UHS (Ultra High Speed) series. This integrated circuit is designed for optimal operation in today's demanding digital circuits, where space constraints and power efficiency are of paramount importance.

Key Features:

  • Package: The product comes in a compact P6 microPak package, making it an ideal choice for space-constrained applications.
  • Logic Type: It features a dual non-inverting buffer with open drain outputs, providing a versatile logic function that can be used in a wide range of applications.
  • High-Speed Operation: As part of the UHS series, the NC7WZ07P6 is designed for ultra-high-speed operation, ensuring fast signal propagation and minimal propagation delay.
  • Power Supply: It operates over a broad voltage range of 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Current Drive: The device has the ability to drive up to 24mA at the outputs, providing sufficient current for most low-power applications.
  • Power Down Protection: It includes power down protection on inputs, which helps prevent erroneous operation when the device is in an off or standby state.
  • Temperature Range: The operating temperature range is from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

The NC7WZ07P6 is versatile enough to be used in various digital applications, including but not limited to:

  • Portable and battery-powered electronics
  • Computing devices such as laptops and tablets
  • Signal buffering in communication systems
  • Level shifting for multi-voltage systems
  • Interface circuitry between different logic families

ON Semiconductor's commitment to quality and performance is evident in the NC7WZ07P6, making it a reliable choice for designers looking to optimize their digital systems with robust and efficient logic solutions.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.7604
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $6.0492
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2863 $57.2600
480+ $0.2349 $112.7520
740+ $0.2276 $168.4240
1,020+ $0.2202 $224.6040
1,320+ $0.2129 $281.0280
1,765+ $0.1908 $336.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess