EN
  • EN
  • DE

NCN5150DG

Part No NCN5150DG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197018-NCN5150DG
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tube
Product Status Active
Type Transceiver
Protocol M-Bus
Voltage - Supply 3.1V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NCN5150DG CAD Model

Description

The ON Semiconductor NCN5150DG is a robust and versatile integrated circuit designed for KNX home and building automation applications. As a transceiver module, the NCN5150DG provides a complete communication interface between the KNX bus and the microcontrollers in automation devices, ensuring efficient and reliable data transmission in smart home systems.

Key Features

  • KNX Compatibility: Fully compliant with the KNX standard, the NCN5150DG allows for seamless integration into any KNX-based automation network.
  • High Integration: The device integrates a physical layer transceiver and a protocol layer, simplifying the design and reducing the external components needed.
  • Low Power Consumption: Designed with energy efficiency in mind, the NCN5150DG features a low-power standby mode, making it ideal for green and energy-saving applications.
  • Flexible Power Supply Options: It supports a wide range of supply voltages from 3 V to 5.5 V, accommodating various system designs and requirements.
  • Robust Communication: With built-in error detection and management, the NCN5150DG ensures reliable data exchange, even in noisy environments.

Applications

The NCN5150DG is suitable for a wide array of applications within the realm of home and building automation. It is an ideal component for:

  • Smart Lighting Systems
  • Heating, Ventilation, and Air Conditioning (HVAC) Controls
  • Security and Access Control Systems
  • Energy Management and Metering Devices
  • Automation Sensors and Actuators

Technical Specifications

The device comes in a compact SOIC-8 package and operates over the industrial temperature range. With its ability to handle up to 20V bus voltage and its integrated slew-rate control for electromagnetic compatibility (EMC), the NCN5150DG is a reliable choice for developers looking to create sophisticated and interoperable KNX devices.

Conclusion

The ON Semiconductor NCN5150DG stands out as a high-performance transceiver for KNX home and building automation. Its comprehensive feature set, combined with ON Semiconductor's reputation for quality and reliability, makes it an excellent choice for engineers and designers looking to enhance their smart home and building solutions.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5783 $52.6264
19+ $5.3976 $102.5544
29+ $5.2290 $151.6410
40+ $5.0603 $202.4120
52+ $4.8916 $254.3632
69+ $4.3856 $302.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,732 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess