EN
  • EN
  • DE

NCN5150MNTWG

Part No NCN5150MNTWG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 20QFN  /  1/1 Transceiver Half M-Bus 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Package Tape & Reel
Type Transceiver
Protocol M-Bus
Number of Drivers/Receivers 1/1
Duplex Half
Voltage - Supply 3.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number NCN5150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCN5150MNTWGOSTR,NCN5150MNTWGOSCT,NCN5150MNTWGOSDKR
Standard Package 2,500
Win Source Part Number 1134198-NCN5150MNTWG
Ultra Librarian 3D Model Ultra Librarian NCN5150MNTWG CAD Model

Description

The NCN5150MNTWG from ON Semiconductor is a robust, feature-rich integrated circuit designed for use in KNX home and building automation networks. This high-performance transceiver module is engineered to facilitate reliable communication in complex network environments, ensuring seamless operation in a variety of automation applications.

Key Features

  • Integrated Transceiver: The NCN5150MNTWG incorporates a complete KNX transceiver that is compliant with the KNX standard for home and building control, providing both the physical and logical link layers of the KNX protocol.
  • Wide Operating Voltage: It operates effectively over a wide range of supply voltages from 4.5V to 5.5V, catering to various application requirements and ensuring compatibility with a broad spectrum of system designs.
  • Low Power Consumption: Designed with energy efficiency in mind, this device maintains low power consumption, making it suitable for applications where power availability is a concern.
  • High Integration: The NCN5150MNTWG integrates several functions such as voltage regulation and level shifting, reducing the need for external components and simplifying the overall design process.
  • Flexible Interface: The device offers a UART (Universal Asynchronous Receiver/Transmitter) interface for easy connection to microcontrollers, facilitating straightforward integration into existing and new designs.

Applications

The NCN5150MNTWG is ideal for a multitude of applications within the KNX home and building automation network. It is particularly well-suited for:

  • Smart lighting control systems
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Energy management and metering systems
  • Automated window and shutter control
  • Security and surveillance systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NCN5150MNTWG is no exception. Manufactured to stringent standards, this transceiver ensures long-term reliability and performance, making it a trusted choice for designers and engineers in the home and building automation industry.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7015 $51.8210
33+ $3.0371 $100.2243
51+ $2.9422 $150.0522
71+ $2.8473 $202.1583
91+ $2.7524 $250.4684
122+ $2.4677 $301.0594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess