EN
  • EN
  • DE

NCN6011DTBR2

Part No NCN6011DTBR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC LEVEL SHIFTER INV LP 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 2.7V to 6V
Voltage - VCCB 2.7V to 6V
Output Type Non-Inverted
Temperature Range - Operating -25°C to 85°C (TA)
Features SIM Card Interface
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1081850-NCN6011DTBR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCN6011DTBR2 CAD Model

Description

ON Semiconductor NCN6011DTBR2: A High-Performance Interface IC for Mobile and IoT Applications

The ON Semiconductor NCN6011DTBR2 is a versatile and efficient interface integrated circuit designed to meet the rigorous demands of mobile and Internet of Things (IoT) applications. This high-quality IC is engineered to facilitate reliable communication and power management in a compact package, making it an ideal choice for designers looking to enhance the performance and battery life of their devices.

At the heart of the NCN6011DTBR2 lies its ability to provide a seamless interface between low-voltage digital electronics and higher-voltage requirements. This is crucial for applications that require a bridge between different voltage domains, ensuring compatibility and extending the usability of various components within a system.

Key Features:

  • Low Power Consumption: The device is optimized for low power operation, which is essential for battery-powered devices where energy efficiency is a priority.
  • High Integration: It integrates multiple functions into a single chip, reducing the need for additional components, saving space, and simplifying the design process.
  • Robust Protection: Built-in protection features safeguard the IC against over-voltage, under-voltage, and short-circuit conditions, enhancing the overall reliability of the application.
  • Flexible Voltage Compatibility: The NCN6011DTBR2 supports a wide range of operating voltages, making it adaptable to various power requirements and ensuring compatibility with a broad array of peripherals and microcontrollers.

The IC's compact form factor, represented by its small footprint, allows it to fit into space-constrained designs without compromising functionality. This is particularly beneficial for wearable technology, portable electronics, and other miniaturized devices where space is at a premium.

Furthermore, the NCN6011DTBR2 is designed with simplicity in mind, offering designers an easy-to-implement solution that reduces time-to-market. Its robust design ensures that it can withstand the challenging conditions often encountered in portable and IoT devices, including temperature variations and mechanical shocks.

In conclusion, the ON Semiconductor NCN6011DTBR2 is a high-performance interface IC that combines efficiency, integration, and protection. Its versatility and reliability make it a top choice for engineers and designers looking to create innovative solutions in the mobile and IoT space.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess