EN
  • EN
  • DE

SN74ABT162841DLR

Part No SN74ABT162841DLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 20BIT BUS-INTRFC D 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 2
Delay Time - Propagation 3.5ns
Current - Output High, Low 12mA, 12mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 764806-SN74ABT162841DLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT162841
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ABT162841DLR CAD Model

Description

SN74ABT162841DLR by Texas Instruments

The SN74ABT162841DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is part of the ABT family, which stands for Advanced BiCMOS Technology, offering a perfect blend of speed and power consumption, making it an ideal choice for a wide range of digital applications.

This specific device is a 20-bit universal bus driver that comes with 3-state outputs. It is capable of providing two sets of ten bits each, which can be used independently or together, giving designers flexibility in their system designs. The SN74ABT162841DLR is packaged in a 56-pin SSOP (Shrink Small Outline Package), which is known for its space-saving footprint and suitability for surface mount technology (SMT).

With its bi-directional bus interface, the SN74ABT162841DLR can transfer data in both directions, making it an efficient solution for bus-matched performance. The device operates over a wide voltage range, typically from 4.5V to 5.5V, providing compatibility with TTL (Transistor-Transistor Logic) levels. This makes it easy to integrate into various systems without the need for additional level-shifting hardware.

The SN74ABT162841DLR features a high drive capability, which is essential for driving heavy loads or for use in bus-termination applications. Its outputs can sink a significant amount of current, which is a testament to its robust output drive strength. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, suitable for industrial applications.

One of the key advantages of the SN74ABT162841DLR is its low power consumption. Despite its high-speed capabilities, the device is designed to minimize power dissipation, which is crucial for power-sensitive applications. Furthermore, the product incorporates bus-hold data inputs, eliminating the need for external pull-up resistors and reducing the overall component count in a system design.

The SN74ABT162841DLR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, power efficiency, and design flexibility makes it a top choice for engineers and designers working on advanced digital systems.

You May Also Be Interested in

ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess