EN
  • EN
  • DE
  • IT

NCP1010ST130T3G

Part No NCP1010ST130T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR/MOSFET 130KHZ SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 112530-NCP1010ST130T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1010ST130T3G CAD Model

Description

Product Overview: NCP1010ST130T3G

The NCP1010ST130T3G is a high-performance, integrated switcher device designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device offers a compact and efficient solution for AC-DC power conversion applications, making it an ideal choice for a wide range of products requiring low power consumption and high reliability.

Key Features

  • Integrated High-Voltage Switch: The NCP1010ST130T3G integrates a fixed-frequency current-mode controller with a 700 V MOSFET. This integration allows for simplified designs and enhances overall system robustness.
  • Adjustable Output Voltage: It provides the flexibility to set the output voltage as per the requirement of the application, ensuring versatility across different product designs.
  • Frequency Jittering: To minimize electromagnetic interference (EMI), the device features frequency jittering, which spreads the energy associated with the switching frequency.
  • Short-Circuit Protection: The switcher is equipped with short-circuit protection, which helps to prevent damage to the device and the end product in the event of a fault condition.
  • Over-Power and Over-Temperature Protection: Additional safety features include over-power and over-temperature protection, which safeguard the device during abnormal operating conditions.
  • No-Load Operation: The NCP1010ST130T3G can operate under no-load conditions without the risk of runaway output voltage, which is critical for standby power efficiency.
  • Auto-Recovery Mode: In the event of a fault condition, the device enters an auto-recovery mode, which helps to reduce the need for manual intervention and service.

Applications

The versatility of the NCP1010ST130T3G makes it suitable for a variety of applications, including but not limited to:

  • Standby and auxiliary power supplies
  • Chargers for portable devices
  • AC-DC adapters
  • Power supplies for networking devices such as modems and routers
  • LED lighting drivers

With its combination of integrated features and protections, the NCP1010ST130T3G from ON Semiconductor represents a reliable and efficient solution for designers looking to optimize their power supply designs while reducing component count and enhancing system reliability.

You May Also Be Interested in

Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0300 $66.9500
155+ $0.8452 $131.0060
240+ $0.8187 $196.4880
330+ $0.7924 $261.4920
425+ $0.7660 $325.5500
570+ $0.6867 $391.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess