EN
  • EN
  • DE

NCP1013ST65T3G

Part No NCP1013ST65T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT SMPS CM SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 1081878-NCP1013ST65T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1013ST65T3G CAD Model

Description

ON Semiconductor NCP1013ST65T3G Product Overview

The NCP1013ST65T3G from ON Semiconductor is a high-performance, self-supplied monolithic switcher for off-line power supplies that integrates a fixed-frequency current-mode controller with a 650 V Power MOSFET. It is an ideal solution for low-power applications that require compact size, high efficiency, and reliability.

Key Features

  • Integrated 650 V MOSFET: The device includes a high-voltage power MOSFET that allows for efficient handling of high-voltage operations, making it well-suited for AC-DC converters and off-line power supplies.
  • Current-Mode Operation: With current-mode control, the NCP1013ST65T3G provides excellent output voltage regulation and fast response to load transients, ensuring stable operation under varying conditions.
  • Frequency Jittering: The frequency jittering feature reduces the electromagnetic interference (EMI) of the power supply, which is crucial for passing regulatory standards and ensuring minimal disturbance to surrounding electronic devices.
  • Built-in Protection Features: It includes various protection mechanisms such as undervoltage lockout (UVLO), overtemperature protection, and short-circuit protection, enhancing the safety and durability of the application.
  • Low Standby Power: This component is designed to consume minimal power in standby mode, contributing to energy savings and compliance with power conservation standards.

Applications

The NCP1013ST65T3G is suitable for a wide range of applications, including:

  • AC-DC Adapters
  • Standby and Auxiliary Power Supplies
  • Battery Chargers
  • Set-Top Boxes
  • Small Appliances

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NCP1013ST65T3G complies with various industry standards, ensuring reliability and performance in diverse operating conditions.

Conclusion

Overall, the NCP1013ST65T3G from ON Semiconductor is an excellent choice for designers looking for an integrated switcher solution that offers ease of use, robust performance, and high efficiency. Its compact size and comprehensive feature set make it an adaptable component for a plethora of low-power applications.

You May Also Be Interested in

Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess