EN
  • EN
  • DE

NCP1031DR2G

Part No NCP1031DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM OTP OVD HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 200V
Topology Boost, Flyback, Forward
Voltage - Start Up 10.2V
Supply Voltage - Operating 7.6 V to 16 V
Duty Cycle 75%
Frequency - Switching Up to 1MHz
Power (Watts) 6W
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 091224-NCP1031DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1031DR2G CAD Model

Description

The ON Semiconductor NCP1031DR2G is a versatile and efficient integrated circuit designed for a variety of power conversion applications. This high-performance component is a member of ON Semiconductor's extensive range of power management devices, engineered to provide reliable and compact solutions for power supply systems.

Key Features

  • Integrated Power Switch: The NCP1031DR2G features an integrated high-voltage power switch, allowing for simplified circuit designs and reduced external component count. This integration helps in achieving a more compact and cost-effective power supply design.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for a variety of applications, including those that require operation from standard AC mains or high-voltage DC sources.
  • Adjustable Operating Frequency: The device offers flexibility with an adjustable operating frequency, which can be tailored to specific application requirements. This feature allows for the optimization of efficiency and the reduction of external component sizes.
  • Overcurrent and Overvoltage Protection: Built-in overcurrent and overvoltage protection ensures that the device and the end application are safeguarded against potential damage from electrical stress, enhancing the system's reliability and longevity.
  • Thermal Shutdown: The NCP1031DR2G includes thermal shutdown functionality, which protects the IC from overheating by automatically turning off the power switch if the junction temperature exceeds safe operating limits.
  • Low Standby Power: It is designed for low standby power consumption, making it ideal for energy-sensitive applications where minimizing power usage during idle or standby modes is critical.

Applications

The NCP1031DR2G is suitable for a wide range of applications, including but not limited to isolated and non-isolated flyback and forward converters, auxiliary power supplies, and power supplies for PoE (Power over Ethernet) devices. Its robust design and integrated features make it a preferred choice for designers looking to create efficient, compact, and reliable power solutions.

Package and Availability

This device is available in a compact SOIC-8 package, which is ideal for space-constrained applications. The NCP1031DR2G is part of ON Semiconductor's GreenLine™ product portfolio, which represents the company's commitment to environmentally friendly and lead-free manufacturing processes.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9653 $53.0915
130+ $0.7921 $102.9730
200+ $0.7673 $153.4600
270+ $0.7426 $200.5020
350+ $0.7178 $251.2300
470+ $0.6436 $302.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess