EN
  • EN
  • DE

NCP1034DG

Part No NCP1034DG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832398-NCP1034DG
Ultra Librarian 3D Model Ultra Librarian NCP1034DG CAD Model

Description

Introducing the NCP1034DG High-Voltage Switcher from ON Semiconductor

The NCP1034DG is a high-performance, high-voltage switcher designed by ON Semiconductor for a range of power conversion applications. This versatile component is engineered to deliver efficient power management and is housed in a robust TO-252 (DPAK) package, ensuring durability and reliability for a variety of industrial, automotive, and consumer electronic products.

At the heart of the NCP1034DG is an integrated high-voltage power MOSFET with a fixed-frequency current-mode controller. This powerful combination allows for simplified circuit designs and offers a compact solution for AC-DC converters and off-line switch mode power supplies. The device's operating frequency is set at 100kHz, providing an optimal balance between efficiency and external component size.

One of the key features of the NCP1034DG is its wide input voltage range, which supports operation from 9V to 100V. This broad range makes it suitable for handling various input conditions, including those found in universal AC mains environments. Its built-in protection features, such as overcurrent protection, overvoltage protection, and thermal shutdown, ensure safe operation under abnormal conditions, contributing to the longevity and safety of the end application.

The NCP1034DG also includes an adjustable soft-start function, which limits inrush current during startup, enhancing the power supply's reliability. Additionally, the device's frequency jittering capability helps to reduce electromagnetic interference (EMI), a critical consideration in today's densely packed electronic environments.

ON Semiconductor's commitment to environmental sustainability is reflected in the NCP1034DG's design, which is compliant with the RoHS directive, making it a suitable choice for eco-conscious applications.

Whether you're designing power supplies for consumer electronics, creating robust power solutions for automotive applications, or developing industrial-grade equipment, the NCP1034DG from ON Semiconductor offers a high-quality, efficient solution that meets a wide range of power conversion needs.

With its combination of high-voltage capability, comprehensive protection features, and compact form factor, the NCP1034DG stands out as a reliable and efficient choice for your power management requirements.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3006 $52.0240
85+ $1.2167 $103.4195
130+ $1.1748 $152.7240
185+ $1.0909 $201.8165
240+ $1.0489 $251.7360
300+ $1.0070 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess