EN
  • EN
  • DE

NCP1051ST136T3G

Part No NCP1051ST136T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 136kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 1081885-NCP1051ST136T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1051ST136T3G CAD Model

Description

Product Overview: NCP1051ST136T3G by ON Semiconductor

The NCP1051ST136T3G is a versatile and efficient power management component designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is a part of the NCP1051 series, which are monolithic high-voltage regulators that integrate a fixed-frequency current-mode controller with a 700 V MOSFET. Known for its reliability and performance, the NCP1051ST136T3G is an ideal choice for a wide range of power applications.

Key Features

  • High Voltage Integration: The device integrates a 700 V MOSFET, allowing it to handle high voltage levels efficiently, making it perfect for off-line applications.
  • Fixed Frequency Operation: The NCP1051ST136T3G operates at a fixed frequency, providing stable performance and simplifying the design of the magnetic components in the power supply.
  • Current-Mode Control: The current-mode control ensures fast response to load changes and provides excellent line regulation.
  • Self-Supply: This feature eliminates the need for an auxiliary bias winding, simplifying the power supply design and reducing overall cost.
  • Protection Mechanisms: The device includes several protection features such as undervoltage lockout (UVLO), overtemperature protection, and short-circuit protection, enhancing the safety and reliability of the end application.
  • Energy-Efficient: The NCP1051ST136T3G is designed for low standby power, making it suitable for energy-saving applications and meeting various energy efficiency standards.

Applications

The NCP1051ST136T3G is a versatile component that can be used in a variety of applications, including:

  • AC-DC Adapters for consumer electronics
  • Standby and auxiliary power supplies
  • Power supplies for set-top boxes, LCD monitors, and TVs
  • Smart metering and home automation systems

Package and Quality

ON Semiconductor's NCP1051ST136T3G comes in a compact SOT-223 package, which is ideal for space-constrained applications. The device is manufactured to meet the highest quality and reliability standards, ensuring performance in even the most demanding environments.

For designers looking for a high-performance power management solution, the NCP1051ST136T3G offers the perfect blend of efficiency, integration, and protection, all backed by ON Semiconductor's reputation for quality and innovation.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess