EN
  • EN
  • DE

XC2C256VQ100

Part No XC2C256VQ100
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995938-XC2C256VQ100
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2C256VQ100 CAD Model

Description

The XC2C256VQ100 is a CoolRunner II Complex Programmable Logic Device (CPLD) manufactured by Xilinx Inc. This CPLD is designed for a wide range of applications, providing a flexible and cost-effective solution for implementing custom logic functions. It offers a combination of high performance, low power consumption, and ease of use.

Applications

  • Address decoding
  • I/O expansion
  • Glue logic
  • State machines
  • Memory interface
  • Power management
  • Interface bridging

Features

  • 256 macrocells
  • 100 pins VQFP package
  • Low power consumption
  • Fast propagation delay
  • In-system programmability (ISP)
  • Advanced I/O capabilities
  • 3.3V power supply

Benefits

  • Provides a flexible and cost-effective solution for implementing custom logic
  • Reduces power consumption in battery-powered applications
  • Enables high-speed operation
  • Allows for in-system reprogramming without removing the device from the board
  • Supports a wide range of I/O standards
  • Simplified design and programming

Additional Details

The XC2C256VQ100 CPLD is a versatile device that can be used in a variety of applications. It features a high density of macrocells, allowing for the implementation of complex logic functions. The VQFP package is a compact package that is ideal for space-constrained applications. The low power consumption makes it suitable for battery-powered devices. The fast propagation delay ensures that the CPLD can operate at high speeds. The in-system programmability feature allows designers to update the CPLD configuration without physically replacing the device. The CPLD supports a wide range of I/O standards, making it easy to interface with other devices. Xilinx provides software tools and documentation to support the design and programming of the XC2C256VQ100.

The internal architecture consists of function blocks interconnected by a programmable interconnect matrix (PIA). The PIA enables flexible routing of signals between the function blocks. Each function block contains macrocells that can be configured to implement a variety of logic functions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess