EN
  • EN
  • DE

NCP1052

Part No NCP1052
Manufacturer ON Semiconductor
Description Monolithic High Voltage Gated Oscillator Power Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1229911-NCP1052
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1052 CAD Model

Description

The NCP1052 from ON Semiconductor is a versatile and robust power management integrated circuit (IC) designed to deliver efficient and reliable performance for a wide range of applications. This monolithic high-voltage switching regulator integrates a fixed-frequency current mode controller with a 700 V MOSFET, offering a compact solution for power supply designs.

Key Features:

  • High Voltage Integration: The inclusion of a 700 V MOSFET allows for direct off-line operation, reducing external component count and simplifying design.
  • Fixed Frequency Operation: The NCP1052 operates at a fixed frequency, providing predictable electromagnetic interference (EMI) performance, which is crucial for applications sensitive to noise.
  • Current Mode Control: This feature offers inherent protection against short-circuit conditions and ensures stable operation across different load conditions.
  • Auto-restart Protection: In the event of an overload or open-loop situation, the IC automatically restarts, enhancing the safety and reliability of the power supply.
  • Low Standby Power: The NCP1052 is designed for low standby power, making it suitable for applications that require compliance with energy-saving standards.

Applications:

  • AC-DC Adapters for consumer electronics
  • Standby and auxiliary power supplies
  • Overcurrent and short-circuit protected power supplies
  • Power supplies for set-top boxes, networking, and telecommunications equipment

The NCP1052 by ON Semiconductor is an excellent choice for designers looking for a high-performance, cost-effective solution for their power supply needs. Its integrated features and protections ensure a reliable operation, making it a go-to option for a variety of electronic devices and systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess