EN
  • EN
  • DE

LTC2845CUHF#PBF

Part No LTC2845CUHF#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V MULTIPROTOCOL 38QFN / Quint Transmitter/Receiver RS-232/RS-449/RS-530 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 15mV
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782969-LTC2845CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2845
Introduction Date April 26, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2845CUHF#PBF CAD Model

Description

The LTC2845CUHF#PBF is a versatile and high-performance transceiver component from Linear Technology, designed for telecommunication and data communication applications. This integrated circuit is part of Linear Technology's extensive range of interface products, known for their reliability and precision.

Key Features

  • Interface: The device offers a multiprotocol transceiver interface that supports RS232, RS485, and RS422 communication standards, making it highly adaptable for various communication needs.
  • Integrated Termination: It features integrated selectable termination for RS485/RS422 modes, which simplifies board design and reduces external component requirements.
  • High-Speed Operation: With its capability to operate at speeds up to 20Mbps, the LTC2845CUHF#PBF is suitable for high-speed data transmission applications.
  • Supply Voltage Range: The transceiver operates from a single 3.3V supply, which is ideal for low-voltage applications and helps in reducing power consumption.
  • Enhanced ESD Protection: The device comes with an enhanced Electrostatic Discharge (ESD) protection on transceiver input/output pins, ensuring robust performance in harsh environments.
  • Low Power Shutdown: It includes a low power shutdown mode that significantly reduces power consumption when the transceiver is not in use.
  • Extended Temperature Range: The LTC2845CUHF#PBF is designed to operate over an industrial temperature range, making it suitable for use in challenging thermal conditions.
  • Package: The product is available in a 32-lead QFN package, which offers a compact footprint for space-constrained applications.

Applications

The LTC2845CUHF#PBF is ideal for a range of applications including industrial control systems, network infrastructure, and high-speed data acquisition systems. Its multiprotocol capability allows designers to use a single transceiver for multiple interface standards, offering flexibility and reducing inventory overheads.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2845CUHF#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and long-term reliability for critical communication systems.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2908 $51.0356
17+ $5.9822 $101.6974
26+ $5.7953 $150.6778
36+ $5.6083 $201.8988
47+ $5.4214 $254.8058
62+ $4.8606 $301.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess