EN
  • EN
  • DE

NCP1052C

Part No NCP1052C
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081777-NCP1052C
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP1052C CAD Model

Description

The ON Semiconductor NCP1052C is a state-of-the-art monolithic high-voltage regulator that integrates a fixed-frequency current mode controller with a 700 V MOSFET. Designed for high-performance offline switching power supplies, the NCP1052C offers a compact solution for power applications, making it ideal for a wide range of uses including consumer electronics, industrial systems, and smart home devices.

Key Features

  • Integrated 700 V MOSFET: The NCP1052C comes with a high-voltage power MOSFET that enables efficient power conversion and provides robust operation under varying electrical conditions.
  • Current Mode Control: The current mode control provides fast transient response and excellent loop stability, ensuring reliable performance across different load conditions.
  • Fixed-Frequency Operation: This device operates at a fixed frequency, reducing electromagnetic interference (EMI) and simplifying the design of the EMI filter.
  • Frequency Jittering: To further minimize EMI, the NCP1052C incorporates frequency jittering, which spreads the energy over a broader spectrum.
  • Auto-Recovery Overload Protection: The built-in overload protection automatically recovers, helping to prevent device failure during unexpected overload conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct input voltage, protecting the circuit from low voltage conditions.
  • Thermal Shutdown: A thermal shutdown mechanism is included to protect the device from overheating, enhancing the durability of the product.

Applications

The versatility of the NCP1052C makes it suitable for a diverse range of applications. It is commonly used in:

  • AC-DC adapters for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Smart home devices and IoT applications
  • Industrial control systems

Conclusion

The NCP1052C by ON Semiconductor is a robust and reliable solution for designers seeking an efficient and compact power conversion regulator. With its integrated high-voltage MOSFET and advanced features such as current mode control, frequency jittering, and comprehensive protection circuits, this device ensures high performance and long-term reliability for a multitude of power applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess