EN
  • EN
  • DE

NCP1060AD060R2G

Part No NCP1060AD060R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Flyback
Voltage - Start Up 9 V
Voltage - Supply (Vcc/Vdd) 7V ~ 20V
Duty Cycle 66%
Frequency - Switching 60kHz
Power (Watts) 8.3 W
Fault Protection Over Load, Over Power, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SOIC
Mounting Type Surface Mount
Base Product Number NCP1060
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886855-NCP1060AD060R2G
Ultra Librarian 3D Model Ultra Librarian NCP1060AD060R2G CAD Model

Description

Product Overview: NCP1060AD060R2G from ON Semiconductor

The NCP1060AD060R2G is a robust, high-performance integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This versatile component integrates a fixed-frequency current-mode controller and a 60 V MOSFET. It is specifically engineered for compact and efficient power supplies, making it an ideal choice for a wide range of applications including adapters, stand-by power for TVs, and auxiliary power supplies for industrial systems.

Key Features

  • Integrated 60 V MOSFET: The NCP1060AD060R2G incorporates a high-voltage power MOSFET, allowing for simplified circuit design and reduced component count.
  • Fixed-Frequency Operation: This device operates at a fixed frequency, which simplifies the electromagnetic interference (EMI) filter design, offering a cost-effective solution for meeting EMI regulations.
  • Current-Mode Control: The current-mode control provides fast transient response and excellent loop stability.
  • Self-Supply Capability: This IC is capable of self-supplying itself from the high-voltage rail, eliminating the need for an auxiliary winding or external bias supply.
  • Protection Features: The NCP1060AD060R2G includes a variety of protection features such as overvoltage, overcurrent, and overtemperature protections, ensuring reliable operation under a wide range of conditions.

Applications

The versatility of the NCP1060AD060R2G makes it suitable for a diverse set of applications. It is commonly used in:

  • AC-DC Adapters
  • Stand-by and Auxiliary Power Supplies
  • Industrial Power Systems
  • Consumer Electronics

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The NCP1060AD060R2G is designed to meet various international standards, ensuring both reliability and compliance with environmental regulations.

Ordering and Packaging Information

The NCP1060AD060R2G is available in a Pb-free, Halogen-free, and RoHS compliant SOP-7 package, catering to eco-friendly requirements. Detailed ordering and packaging information can be obtained from ON Semiconductor's official website or authorized distributors.

You May Also Be Interested in

Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7083 $51.2490
75+ $1.4017 $105.1275
115+ $1.3579 $156.1585
155+ $1.3141 $203.6855
200+ $1.2703 $254.0600
265+ $1.1389 $301.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess