NCP1117ST33T3G

Part No NCP1117ST33T3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 1A
Operating Supply Current 10mA
PSRR 64dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.07V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 005201-NCP1117ST33T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Consumer Electronics, Automotive, Power Management, Motor Drive & Control
Family Name NCP1117
Introduction Date November 01, 2001
ECCN EAR99
Country of Origin Czech Republic, Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
LM1117IMPX-3.3;  TLV1117-33DCY; IFX1117GSV33;  

Description

ON Semiconductor NCP1117ST33T3G Voltage Regulator

The NCP1117ST33T3G is a robust, high-performance voltage regulator from ON Semiconductor, designed to deliver a fixed output voltage of 3.3V with a maximum output current of up to 1A. This component is a member of the NCP1117 series, which are positive linear voltage regulators that are capable of providing a very stable and reliable supply voltage for various electronic applications.

Key Features

  • Output Voltage: Fixed 3.3V output to power a wide range of devices requiring stable voltage.
  • Output Current: Capable of delivering up to 1A, making it suitable for high current applications.
  • High Accuracy: Offers an output voltage accuracy of ±1%, ensuring precise voltage regulation.
  • Thermal Performance: Features an excellent thermal behavior which allows for stable operation over a wide range of temperatures.
  • Low Dropout Voltage: Low dropout performance ensures efficient operation even with a small voltage difference between the input and output.
  • Protection Features: Comes with built-in thermal shutdown and current limit features to protect the device under extreme conditions.
  • Package: Available in the SOT-223 package, which is suitable for surface mount technology and provides good heat dissipation.

Applications

The NCP1117ST33T3G is ideal for a variety of applications that require a stable and reliable power supply. It is commonly used in:

  • Consumer Electronics
  • Telecommunication Devices
  • Computer Systems and Peripherals
  • Portable Devices
  • Power Management Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NCP1117ST33T3G is no exception. This voltage regulator is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. With ON Semiconductor's expertise in power management solutions, the NCP1117ST33T3G is a reliable choice for designers looking for a dependable voltage regulator for their electronic projects.

You May Also Be Interested in

Texas Instruments
IC REG LIN POS ADJ 750MA 10CFP
Lowest to $899.9390
Analog Devices Inc.
IC REG LINEAR POS ADJ 2A 14TDFN
Lowest to $1.7870
ON Semiconductor
IC REG LINEAR 2.8V 200MA 4XDFN
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V/5V 50MA 8TDFN
Need more? Email Us
Diodes Incorporated
IC REG LIN 3.3V 300MA SOT25
Need more? Email Us
Texas Instruments
Lowest to $28.2610
ON Semiconductor
IC REG LINEAR 2.5V 250MA 4XDFN
Need more? Email Us
Torex Semiconductor Ltd
MULTIFUNCTION 2A HIGH SPEED LDO
Need more? Email Us
Analog Devices Inc.
ASIL B CAMERA SENSOR PWR SUPPLY
Need more? Email Us

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4200
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.6960
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2170
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $3.8190
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.5950
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1090
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.0870

Pricing & Ordering

$0.2146
Quantity Unit Price Ext. Price
150+ $0.3370 $50.5500
320+ $0.3160 $101.1200
495+ $0.3050 $150.9750
710+ $0.2830 $200.9300
920+ $0.2720 $250.2400
1,150+ $0.2610 $300.1500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 374,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention