EN
  • EN
  • DE

NCP114AMX100TCG

Part No NCP114AMX100TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 300MA 4UDFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1V
Current - Output 300mA
Current - Quiescent (Iq) 95 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (1.0x1.0)
Base Product Number NCP114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP114AMX100TCGOSCT,NCP114AMX100TCGOSTR,2156-NCP114AMX100TCG-OS,NCP114AMX100TCGOSDKR,ONSONSNCP114AMX100TCG,NCP114AMX100TCG-ND
Standard Package 3,000
Win Source Part Number 1014164-NCP114AMX100TCG
Ultra Librarian 3D Model Ultra Librarian NCP114AMX100TCG CAD Model

Description

ON Semiconductor NCP114AMX100TCG LDO Voltage Regulator

The NCP114AMX100TCG is a high-performance, low dropout voltage regulator designed by ON Semiconductor, offering an impressive combination of features that make it ideal for a wide range of applications. This voltage regulator provides a fixed output voltage of 1.0V, which is precisely regulated to ensure stable operation even under varying input conditions and load fluctuations.

With an ability to deliver up to 300mA of continuous output current, the NCP114AMX100TCG is perfect for powering sensitive electronic components that require a stable and clean power supply. Its low dropout voltage ensures efficient operation, even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing battery life is crucial.

The NCP114AMX100TCG boasts an ultra-low quiescent current, which significantly reduces power consumption when the device is in idle mode, further extending battery life in portable applications. Additionally, it features fast transient response, which helps the regulator maintain output voltage stability during rapid changes in load, such as when a device switches from a low power state to a high power state.

For safety and reliability, this LDO voltage regulator includes several protective features. It has built-in thermal shutdown and current limit functions to prevent damage from overheating and overcurrent conditions. Furthermore, the NCP114AMX100TCG is designed with a robust package, the XDFN-4, which not only saves space on the PCB but also provides excellent thermal performance.

With its low noise output, the NCP114AMX100TCG is particularly suitable for RF and analog circuits where noise can significantly impact performance. It is also an excellent choice for microprocessors, microcontrollers, and other digital systems that require a clean power source for optimal operation.

In summary, the NCP114AMX100TCG from ON Semiconductor is a versatile and reliable LDO voltage regulator that offers a combination of low dropout performance, high output accuracy, and energy efficiency, making it an excellent choice for designers looking to enhance the performance and longevity of their electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess