EN
  • EN
  • DE

NCP1200D100DR

Part No NCP1200D100DR
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081788-NCP1200D100DR
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP1200D100DR CAD Model

Description

ON Semiconductor NCP1200D100DR PWM Current-Mode Controller

The NCP1200D100DR is a versatile PWM current-mode controller designed by ON Semiconductor, aimed at elevating the performance and reliability of AC-DC power supplies. This compact, yet powerful integrated circuit is particularly well-suited for use in low to medium power applications, such as standby power supplies, auxiliary converters, and battery chargers.

The NCP1200D100DR operates at a fixed 100kHz switching frequency, which provides an excellent compromise between efficiency, external component size, and cost. Its current-mode control offers inherent protection against short-circuit conditions and ensures stable operation across various load conditions. This controller also features an internal ramp compensation, which helps to maintain stable operation in continuous conduction mode (CCM).

Among its protective features, the NCP1200D100DR includes a built-in overvoltage protection (OVP) that prevents the output voltage from exceeding safe levels, which is essential for safeguarding sensitive electronic devices. Additionally, the under-voltage lockout (UVLO) ensures that the controller operates only when sufficient supply voltage is present, thus protecting the circuit's integrity.

The device's soft-start function minimizes stress on the power supply during startup by gradually ramping up the output voltage, thereby extending the life of the power supply. Furthermore, the skip-cycle capability of the NCP1200D100DR enhances efficiency at light loads by reducing switching losses, making it an energy-conscious choice for modern electronic applications.

The NCP1200D100DR is available in a compact SOIC-8 package, making it easy to incorporate into various PCB designs without taking up significant space. This product is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for the power management industry.

With its robust feature set and ON Semiconductor's renowned reliability, the NCP1200D100DR PWM current-mode controller is an excellent choice for designers looking to create efficient and durable power supply systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess