EN
  • EN
  • DE

MAX4631ESET

Part No MAX4631ESET
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Dual Supply Voltage 18 V
Max Supply Voltage 36 V
Min Dual Supply Voltage 4.5 V
Min Supply Voltage 9 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075425-MAX4631ESET
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4631ESET CAD Model

Description

The MAX4631ESET is a high-performance, low-voltage, quad, single-pole/single-throw (SPST) analog switch from Maxim Integrated, designed to provide precision switching capabilities in a compact package. This advanced switch is ideal for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Key Features:

  • Low Voltage Operation: The device operates from a single +1.8V to +5.5V supply, making it suitable for portable and battery-powered applications.
  • High-Speed Switching: With fast switching times (tON of 20ns and tOFF of 10ns), the MAX4631ESET is optimized for high-speed signal processing.
  • Low On-Resistance: It features low on-resistance (RON), typically 4Ω, ensuring minimal signal distortion and power loss.
  • ESD Protection: The switch inputs and outputs are protected against electrostatic discharge (ESD) up to ±15kV Human Body Model (HBM), enhancing the robustness of the end application.
  • High Off-Isolation: It offers excellent off-isolation characteristics, reducing crosstalk between channels when the switch is in the off state.
  • Low Crosstalk: The device minimizes signal interference between channels, making it ideal for precision applications.
  • Small Package: The MAX4631ESET comes in a compact 16-pin TSSOP package, saving valuable board space.

Applications:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Relay Replacements

In summary, the MAX4631ESET from Maxim Integrated is a versatile and efficient solution for designers looking for a high-speed, low-resistance analog switch with robust ESD protection. Its small footprint and high-performance characteristics make it an excellent choice for a wide range of applications where precise signal management is required.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess