EN
  • EN
  • DE

NCP1200D6OR2

Part No NCP1200D6OR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Converter Offline Flyback Topology 60kHz 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters, Offline Switchers
Manufacturer ON Semiconductor
Packaging Reel(TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Operating Supply Voltage 16V (Max)
Duty Cycle 80%
Frequency - Switching 60kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Operating Temperature Range -25°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Mounting Style Surface Mount
Win Source Part Number 003719-NCP1200D6OR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1200D6OR2 CAD Model

Description

ON Semiconductor NCP1200D6OR2 PWM Current-Mode Controller

The ON Semiconductor NCP1200D6OR2 is a versatile and efficient Pulse Width Modulation (PWM) current-mode controller designed for high-performance power supply applications. This compact and reliable component is engineered to deliver precise power control and management, making it an ideal choice for a wide range of electronic devices.

At the heart of the NCP1200D6OR2 lies its current-mode architecture, which ensures excellent loop response and superior load regulation. This feature is critical for maintaining stable output voltage under varying load conditions, which is essential for sensitive electronic equipment. The device operates at a fixed frequency, which simplifies the design of the magnetic components and allows for a more predictable and noise-free operation.

The NCP1200D6OR2 incorporates a range of protective features that safeguard the power supply and the load from various fault conditions. These include built-in overvoltage protection, undervoltage lockout, and a robust overcurrent protection circuit. The overcurrent protection is particularly noteworthy as it utilizes cycle-by-cycle control, which immediately limits the energy delivered to the load in the event of a short circuit or overload, thus preventing damage to the power supply and the connected devices.

Another significant advantage of the NCP1200D6OR2 is its low startup current and standby power consumption. This characteristic makes it an energy-efficient solution that meets the growing demand for green and energy-saving products. It is especially beneficial for applications that require compliance with energy-saving standards and regulations.

Designed in a compact DIP-6 package, the NCP1200D6OR2 is easy to integrate into various circuit designs, saving valuable board space. Its small form factor, coupled with its high level of integration, reduces the need for external components, which can lead to cost savings and a more straightforward design process.

In summary, the ON Semiconductor NCP1200D6OR2 PWM current-mode controller is a powerful and reliable solution for advanced power supply designs. Its robust feature set, including current-mode control, comprehensive protection circuits, and energy efficiency, makes it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess