EN
  • EN
  • DE

NCP1201

Part No NCP1201
Manufacturer ON Semiconductor
Description PWM Current-Mode Controller for Universal Off-Line Supplies Featuring Low Standby Power with Fault Protection Modes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1229978-NCP1201
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian NCP1201 CAD Model

Description

ON Semiconductor NCP1201 PWM Current-Mode Controller

The NCP1201 represents a significant leap forward in the design of low-power controllers for AC-DC power supplies. Manufactured by ON Semiconductor, this versatile PWM current-mode controller integrates a host of features that streamline the design of flyback, forward, and other topologies of switching power supplies.

At the heart of the NCP1201 is a fixed-frequency pulse width modulation circuitry that not only simplifies the design but also ensures consistent performance. The device operates at a frequency of 65 kHz, striking a perfect balance between efficiency and manageable EMI levels. This makes the NCP1201 an ideal choice for a broad range of applications, including auxiliary power supplies, DVD and Blu-ray players, and small appliances where energy efficiency and compact size are of paramount importance.

The NCP1201 features built-in frequency jittering, which significantly reduces electromagnetic interference, thus simplifying the task of meeting regulatory standards. Additionally, the device offers an adjustable deadtime, which provides designers with the flexibility to optimize their power supply for efficiency or for the specific needs of their application.

Safety is a key concern in power supply design, and the NCP1201 addresses this with several protective features. It includes over-current protection, over-voltage protection, and a brown-out function, all of which contribute to the safe operation of the end product. Furthermore, the controller supports a low startup current and a reduced operating current, enabling the design of power supplies that meet stringent standby power requirements.

The NCP1201 is available in a compact DIP-8 or SOIC-8 package, providing flexibility for PCB layout and space-constrained applications. Its robust design, along with ON Semiconductor's commitment to quality, ensures that this controller will maintain performance over a wide range of environmental conditions and within various consumer and industrial applications.

In summary, the NCP1201 from ON Semiconductor offers a comprehensive solution for power supply design, combining performance, flexibility, and reliability in a single, compact component.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6923 $59.2306
53+ $2.2084 $117.0452
81+ $2.1402 $173.3562
112+ $2.0709 $231.9408
145+ $2.0016 $290.2320
194+ $1.7949 $348.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess