EN
  • EN
  • DE

NCP1201P100G

Part No NCP1201P100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OTP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 500V
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 83%
Frequency - Switching 100kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 059940-NCP1201P100G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1201P100G CAD Model

Description

The NCP1201P100G from ON Semiconductor is a versatile PWM current-mode controller designed for high performance in a wide range of power supply applications. This integrated circuit is built to offer a compact, efficient, and reliable solution for AC-DC adapters, offline battery chargers, DVD players, and other auxiliary supplies.

Key Features

  • Current-Mode Control: Provides excellent transient response and simplified loop compensation.
  • Fixed 100kHz Switching Frequency: Allows for a good balance between efficiency and manageable EMI.
  • High-Voltage Startup: Ensures a quick and efficient startup sequence, reducing power consumption.
  • Auto-Recovery Overload Protection: Enhances system reliability by preventing component damage under overload conditions.
  • Low Standby Power: Ideal for applications requiring compliance with power conservation standards.
  • Short-Circuit Protection: Offers robust protection against output short circuits, enhancing safety and longevity.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates at the correct voltage levels, preventing malfunctions.

Applications

  • AC/DC Adapters for Notebooks, Printers, and Other Portable Devices
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • DVD/PVR and Other Low-Power Consumer Products

Product Benefits

The NCP1201P100G is designed to streamline power supply design with a minimal external component count, leading to cost-effective and compact solutions. Its current-mode architecture ensures stable operation over a wide range of input voltages and load conditions. The integration of multiple protection features not only safeguards the power supply but also the end application from electrical anomalies. With its high level of integration and performance, the NCP1201P100G stands out as a reliable choice for designers looking to create efficient power management systems.

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and the NCP1201P100G is manufactured in facilities compliant with industry standards for quality and environmental management, including ISO 9001 and ISO 14001 certifications.

You May Also Be Interested in

Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2178 $65.7424
18+ $6.7429 $121.3722
27+ $6.5327 $176.3829
37+ $6.3225 $233.9325
48+ $6.1111 $293.3328
64+ $5.4793 $350.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess