EN
  • EN
  • DE

NCP1216D133R2

Part No NCP1216D133R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203459-NCP1216D133R2
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 10V ~ 16V
Duty Cycle 75%
Ultra Librarian 3D Model Ultra Librarian NCP1216D133R2 CAD Model

Description

ON Semiconductor NCP1216D133R2 PWM Current-Mode Controller

The NCP1216D133R2 is a highly integrated PWM current-mode controller designed by ON Semiconductor, tailored for high-performance, low-standby-power, and cost-effective off-line switchers. This advanced IC is particularly well-suited for AC-DC power supplies, typically found in adapters, open-frame power supplies, and other auxiliary power applications.

Featuring a fixed 133 kHz switching frequency, the NCP1216D133R2 offers a compact solution that minimizes electromagnetic interference (EMI) and allows for the use of smaller external components. Its current-mode control provides excellent audio susceptibility and inherent pulse-by-pulse control, enhancing the safety and reliability of the power supply design.

One of the key attributes of the NCP1216D133R2 is its built-in high-voltage startup circuit, which ensures a rapid and lossless power-up sequence, thus contributing to the overall efficiency of the system. Additionally, the device integrates a variety of protection features, such as frequency foldback and skip cycle, which not only safeguard the IC during abnormal conditions but also contribute to excellent standby power performance.

Overcurrent protection is another critical aspect of the NCP1216D133R2, with the controller featuring an adjustable overcurrent threshold and an auto-recovery function. This enables the power supply to recover from fault conditions, enhancing the end product's durability and reliability. Moreover, the IC includes an Overvoltage Protection (OVP) that immediately shuts down the controller if an overvoltage condition is detected, preventing potential damage to the circuitry.

The NCP1216D133R2 comes in a compact SOIC-7 package, making it suitable for space-constrained applications. Its lead-free construction and RoHS compliance align with environmental standards, reflecting ON Semiconductor's commitment to sustainability.

In summary, ON Semiconductor's NCP1216D133R2 PWM current-mode controller is a sophisticated solution for designers looking to create efficient, reliable, and cost-effective power supplies. Its integration of advanced features and protective mechanisms ensures that it stands out as a robust choice for a wide array of switching power supply applications.

You May Also Be Interested in

Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess