EN
  • EN
  • DE

NCP1230AD100R2G

Part No NCP1230AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332977-NCP1230AD100R2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1230AD100R2G CAD Model

Description

ON Semiconductor NCP1230AD100R2G Product Overview

The NCP1230AD100R2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for high-efficiency, off-line converters used in power supply applications. This versatile and robust component integrates a wealth of features to simplify the design of switch mode power supplies (SMPS) while providing exceptional performance and reliability.

Key Features

  • High-Voltage Startup: The NCP1230AD100R2G comes with a high-voltage startup circuit, allowing the device to quickly and efficiently start up directly from the rectified mains voltage, thus eliminating the need for an additional standby transformer.
  • Adjustable Switching Frequency: The device operates at a fixed frequency of 100 kHz, which can be externally adjusted, providing designers with flexibility in optimizing their power supply for efficiency, size, and cost.
  • Current-Mode Control: With its current-mode control, the NCP1230AD100R2G offers excellent output load regulation and a simpler loop compensation compared to voltage-mode control schemes.
  • Overpower and Overcurrent Protection: The integrated Overpower Compensation feature helps to limit the maximum power delivered in the event of an output short circuit or overload condition, enhancing the safety and durability of the power supply.
  • Frequency Foldback: The frequency foldback feature reduces switching losses during short circuit or overload conditions by decreasing the switching frequency, thereby improving efficiency and preventing overheating.
  • Auto-Recovery Fault Protections: The device includes protections such as brown-out, overvoltage, and undervoltage lockout with hysteresis, which helps to ensure the power supply operates within safe limits.

Applications

The NCP1230AD100R2G is ideal for a range of applications that require efficient and reliable power conversion. It is commonly used in:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Consumer Electronics Power Supplies
  • Standby and Auxiliary Power Supplies
  • Green-mode Power Supplies

With its combination of features and protections, ON Semiconductor's NCP1230AD100R2G is a smart choice for designers looking to create compact, energy-efficient, and cost-effective power solutions. The device's robust design and integrated protections make it a reliable choice for a wide array of power supply applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess