EN
  • EN
  • DE

NCP12400BBEBA0DR2G

Part No NCP12400BBEBA0DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 65kHz ~ 100kHz
Fault Protection Over Load, Over Power, Over Temperature, Over Voltage
Control Features -
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number NCP12400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372608-NCP12400BBEBA0DR2G
Ultra Librarian 3D Model Ultra Librarian NCP12400BBEBA0DR2G CAD Model

Description

Introducing the NCP12400BBEBA0DR2G from ON Semiconductor

The NCP12400BBEBA0DR2G is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leading innovator in energy-efficient electronics. This product stands out in the industry for its exceptional efficiency and reliability, designed to meet the rigorous demands of modern electronic applications.

Key Features

  • High-Efficiency Operation: The NCP12400BBEBA0DR2G is built for maximum energy efficiency, which helps to reduce power consumption and extend the life of the end product.
  • Advanced Protection: This IC includes several protection features such as overcurrent, overvoltage, and thermal shutdown mechanisms, ensuring the safety and longevity of your device.
  • Flexible Design: The compact form factor and minimal external component requirements make it an ideal choice for space-constrained applications.
  • Wide Input Voltage Range: It can accommodate a broad range of input voltages, making it versatile for various electronic systems.

Applications

The NCP12400BBEBA0DR2G is perfectly suited for a diverse array of applications, including but not limited to:

  • Power supplies for consumer electronics
  • LED lighting systems
  • AC-DC adapters and chargers
  • Standby and auxiliary power supplies

Quality and Reliability

ON Semiconductor's commitment to quality is reflected in the NCP12400BBEBA0DR2G, which is built to meet the highest standards of performance and durability. Users can trust in the consistent operation and robustness of this product, which is rigorously tested to ensure it meets ON Semiconductor's stringent specifications.

Environmental Considerations

As part of ON Semiconductor's dedication to environmental stewardship, the NCP12400BBEBA0DR2G is designed with eco-friendly practices in mind. This product aims to minimize ecological impact while delivering superior performance, contributing to a more sustainable future.

In summary, the NCP12400BBEBA0DR2G from ON Semiconductor represents a blend of innovation, efficiency, and reliability, making it the go-to choice for designers seeking a high-performance power management solution for their electronic products.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7425 $51.9750
165+ $0.6093 $100.5345
255+ $0.5902 $150.5010
355+ $0.5712 $202.7760
455+ $0.5522 $251.2510
610+ $0.4950 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess