EN
  • EN
  • DE

NCP1252EDR2G

Part No NCP1252EDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current Mode PWM Controller for Forward and Flyback Applications | IC REG CTRLR FLYBK PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 14V
Supply Voltage 9V ~ 28V
Duty Cycle 45.6%
Switching Frequency Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -25°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMT
Manufacturer Pack Quantity 2,500
Win Source Part Number 715585-NCP1252EDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1252EDR2G CAD Model

Description

The NCP1252EDR2G is a versatile and efficient PWM controller designed by ON Semiconductor, engineered to meet the stringent requirements of high-performance power conversion applications. This advanced controller is part of ON Semiconductor's extensive portfolio of energy-efficient power management devices, and it stands out for its ability to drive robust and compact switch mode power supplies (SMPS).

Key Features

  • Adjustable Switching Frequency: The NCP1252EDR2G allows for a flexible switching frequency that ranges from 65 kHz to 170 kHz, enabling designers to optimize their power supply for efficiency or size.
  • Auto-Recovery Overcurrent Protection: This feature ensures that the device automatically recovers from overcurrent conditions, improving reliability and longevity of the power supply.
  • Brown-Out Protection: The controller includes brown-out protection, which guards the system against under-voltage conditions, thus ensuring stable operation under varying input voltages.
  • Frequency Foldback: To enhance efficiency at light loads, the NCP1252EDR2G incorporates frequency foldback, which reduces switching losses when the load decreases.
  • High-Voltage Startup: The high-voltage startup circuitry enables the controller to start up directly from the high-voltage rail, eliminating the need for additional components and reducing system complexity.
  • Short-Circuit Protection: The device features robust short-circuit protection that safeguards the power supply and the load in the event of a fault condition.

Applications

The NCP1252EDR2G is ideal for use in a variety of applications where efficient power conversion is crucial. These include but are not limited to:

  • AC-DC adapters for laptops and personal electronics
  • Offline battery chargers
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Telecom and networking power supplies

Package and Availability

The ON Semiconductor NCP1252EDR2G is offered in a compact SOIC-8 package, providing a space-saving solution for modern electronic devices. It is available for purchase through various distributors, and detailed technical documentation can be found on the ON Semiconductor website to assist designers in integrating this controller into their power supply designs.

You May Also Be Interested in

HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Lowest to $14.0991

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2822 $50.7960
435+ $0.2316 $100.7460
670+ $0.2243 $150.2810
925+ $0.2171 $200.8175
1,195+ $0.2099 $250.8305
1,595+ $0.1881 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess