EN
  • EN
  • DE

NCP1254BSN65T1G

Part No NCP1254BSN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 18V
Supply Voltage - Operating 8.8 V to 35 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Power, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 1081960-NCP1254BSN65T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1254BSN65T1G CAD Model

Description

Product Overview: NCP1254BSN65T1G

The NCP1254BSN65T1G is a versatile and high-performance PWM controller designed and manufactured by ON Semiconductor. This component is specifically engineered to cater to the demanding requirements of modern switch-mode power supplies (SMPS) and is well-suited for a variety of applications including AC-DC adapters, off-line battery chargers, and auxiliary power supplies.

Key Features

  • Current Mode Operation: The NCP1254BSN65T1G operates on a current mode control scheme, providing excellent output load regulation and fast transient response.
  • Adjustable Switching Frequency: It allows for an adjustable switching frequency up to 65 kHz, which can be optimized for efficiency or size constraints in various applications.
  • Frequency Foldback: To enhance efficiency at light loads, the device features frequency foldback capability, which reduces switching losses by lowering the operating frequency.
  • Built-in Protection Features: The controller includes a suite of protection features such as overcurrent protection, overvoltage protection, and a thermal shutdown mechanism to ensure reliable operation under fault conditions.
  • Soft-Start Function: The integrated soft-start function minimizes inrush current and output overshoot at startup.
  • Low Standby Power: This PWM controller is designed to achieve low standby power consumption, making it suitable for energy-sensitive applications.

Applications

The NCP1254BSN65T1G's robust feature set makes it ideal for a wide range of power supply designs. It is commonly used in:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computer Peripherals
  • Industrial Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1254BSN65T1G is no exception. It is built to meet high industry standards, ensuring long-term reliability for the end-user. The product is available in a space-saving, Pb-free, halogen-free 7-pin TSOP package, which is both environmentally friendly and suitable for compact circuit designs.

Ordering and Packaging Information

The NCP1254BSN65T1G is supplied in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. For detailed ordering and shipment quantities, please refer to ON Semiconductor's official documentation or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7094 $60.2990
200+ $0.5821 $116.4200
310+ $0.5640 $174.8400
425+ $0.5458 $231.9650
550+ $0.5276 $290.1800
735+ $0.4730 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess