EN
  • EN
  • DE

NCP1280DR2

Part No NCP1280DR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage 7V ~ 25V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name NCP1280
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886875-NCP1280DR2
Ultra Librarian 3D Model Ultra Librarian NCP1280DR2 CAD Model

Description

ON Semiconductor NCP1280DR2 Description

The NCP1280DR2 is a versatile PWM controller integrated circuit produced by ON Semiconductor, designed for use in high-performance off-line power supplies. This component is specifically engineered to cater to a wide range of applications, including adapters, open-frame power supplies, and any power conversion system that demands precise and efficient control.

At the heart of the NCP1280DR2 is an innovative fixed-frequency current-mode controller which provides a host of features designed to enhance the power supply's performance. It incorporates an adjustable dead-time control that optimizes the interplay between the high-side and low-side MOSFETs, leading to improved efficiency and reduced electromagnetic interference (EMI).

The NCP1280DR2 boasts an auto-recovery overvoltage protection mechanism that safeguards the system against transient conditions, ensuring the longevity and reliability of the power supply. Additionally, the built-in brown-out protection feature is particularly useful in situations where the input voltage may vary or drop below safe operating levels, thus maintaining stable operation without interruption.

Another key feature of this IC is its frequency foldback capability, which significantly reduces the switching frequency under light-load conditions. This results in enhanced efficiency and lower standby power consumption, making the NCP1280DR2 an excellent choice for energy-saving applications that require compliance with stringent energy efficiency standards.

For designers concerned with safety, the NCP1280DR2 integrates a soft-start function that gradually ramps up the output voltage, minimizing stress on the power supply components during startup. This feature, along with the short-circuit protection, ensures that the power supply is protected from abrupt changes and potential damage.

The NCP1280DR2 is offered in a compact SOIC-8 package, making it suitable for space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for engineers looking to create efficient, durable, and high-performance power supplies.

With its combination of advanced control features and protections, the NCP1280DR2 from ON Semiconductor stands out as a smart choice for any power management design looking to balance performance with efficiency.

You May Also Be Interested in

Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3957 $59.8925
59+ $1.9658 $115.9822
91+ $1.9044 $173.3004
126+ $1.8429 $232.2054
163+ $1.7815 $290.3845
217+ $1.5971 $346.5707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess