EN
  • EN
  • DE

STK621-623A-E

Part No STK621-623A-E
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3PHASE INVERTER HIC / Configurable Circuit Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number STK621
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935421-STK621-623A-E
Ultra Librarian 3D Model Ultra Librarian STK621-623A-E CAD Model

Description

ON Semiconductor STK621-623A-E Intelligent Power Module

The STK621-623A-E is a high-performance Intelligent Power Module (IPM) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This module is engineered to deliver exceptional power control and efficiency in a compact package, making it an ideal choice for a wide range of applications, including motor drives, power inverters, and other power control applications.

Key Features:

  • Integrated Design: The STK621-623A-E combines power MOSFETs and gate drive circuitry in a single package, which simplifies design, reduces board space, and enhances system reliability.
  • High Voltage and Current Handling: With a built-in 600V/30A rating, this IPM can handle demanding power applications, ensuring efficient operation even under high load conditions.
  • Overcurrent Protection: The module includes an overcurrent protection feature that helps to prevent damage to the module and the system in case of excessive current flow.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power module operates within safe voltage levels, protecting both the module and the connected devices from potential harm caused by voltage drops.
  • Over-Temperature Protection: The built-in over-temperature protection circuit helps to prevent overheating, ensuring long-term reliability and performance.
  • Isolated Baseplate: The STK621-623A-E comes with an isolated baseplate, providing excellent thermal performance and electrical isolation, which is critical for safety and performance in high-power applications.

Applications:

The versatility of the STK621-623A-E allows it to be used in a variety of applications where efficient power control is necessary. Common applications include:

  • AC Motor Drives
  • Power Inverters
  • UPS Systems
  • Renewable Energy Systems
  • Industrial Automation

Conclusion:

The STK621-623A-E from ON Semiconductor is a robust and intelligent solution for designers looking to optimize their power management systems. With its integrated design, advanced protection features, and high-performance capabilities, this IPM stands out as a reliable and efficient component for a variety of power control applications.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess