EN
  • EN
  • DE

NCP1294

Part No NCP1294
Manufacturer ON Semiconductor
Description Enhanced Voltage Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230030-NCP1294
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1294 CAD Model

Description

The NCP1294 from ON Semiconductor is a highly integrated and efficient PWM controller designed for use in a variety of power conversion applications. This advanced controller is well-suited for AC-DC adapters, off-line battery chargers, and a range of other power supplies that require a compact, high-performance solution.

With its fixed-frequency current mode architecture, the NCP1294 provides excellent stability and responsiveness, ensuring reliable operation even under variable load conditions. The device operates at a frequency of 65 kHz, which strikes a balance between efficiency and the need for small-sized, cost-effective components.

One of the standout features of the NCP1294 is its built-in Frequency Foldback mode, which significantly improves efficiency during light-load conditions by reducing the switching frequency to minimize losses. This feature, along with its low standby power consumption, makes the NCP1294 an environmentally friendly choice that meets various energy-saving standards.

The NCP1294 also includes a range of protective features to ensure the safety and longevity of the end application. These include overvoltage protection (OVP), overcurrent protection (OCP), and short-circuit protection (SCP). Additionally, it offers under-voltage lockout (UVLO) to ensure proper operation under various power conditions.

Other notable features of the NCP1294 include an adjustable output voltage, an internal soft-start to limit inrush current during startup, and a latch-off mode for serious fault conditions, which requires a power cycle to reset. Its versatility is further enhanced by its ability to support both flyback and forward converter topologies.

Engineers and designers seeking a robust and versatile PWM controller for their power supply designs will find the NCP1294 from ON Semiconductor to be an excellent choice. Its combination of efficiency, protection features, and flexibility make it a go-to component for a wide range of power applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8332 $64.1660
11+ $10.5290 $115.8190
17+ $10.2010 $173.4170
24+ $9.8718 $236.9232
31+ $9.5426 $295.8206
41+ $8.5551 $350.7591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess