EN
  • EN
  • DE

NCP1342AMDCDAD1R2G

Part No NCP1342AMDCDAD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH SOIC9NB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Frequency - Switching 25kHz ~ 500kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Type Surface Mount
Base Product Number NCP1342
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886882-NCP1342AMDCDAD1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1342AMDCDAD1R2G CAD Model

Description

The NCP1342AMDCDAD1R2G is a cutting-edge PWM controller from ON Semiconductor, renowned for its high level of integration and efficiency in power supply applications. This device is specifically designed to facilitate the creation of low-standby-power, high-performance power converters for a variety of electronic devices.

Key Features

  • Quasi-Resonant Operation: The NCP1342AMDCDAD1R2G utilizes a quasi-resonant mode that minimizes switching losses and enables efficient operation, particularly beneficial for reducing power consumption in standby modes.
  • Frequency Foldback: This feature helps in maintaining high efficiency across the entire load range by automatically reducing the switching frequency at light loads.
  • Adjustable Overcurrent Protection: The device includes an adjustable overcurrent threshold, providing designers with the flexibility to set the protection level according to the needs of their specific application.
  • Auto-Recovery Fault Mode: In the event of a fault condition such as overvoltage or overtemperature, the controller enters an auto-recovery mode, enhancing the reliability and longevity of the end product.

Applications

Due to its versatile nature and high efficiency, the NCP1342AMDCDAD1R2G is ideal for a wide range of applications. It is particularly well-suited for:

  • AC-DC adapters for notebooks and mobile devices
  • Offline battery chargers
  • Auxiliary power supplies for white goods and home appliances
  • Standby power supplies for TVs and audio equipment

Environmental and Quality Certifications

The NCP1342AMDCDAD1R2G is compliant with various environmental standards, ensuring minimal ecological impact. It is also recognized for its quality and reliability, making it a trusted choice for manufacturers seeking components that meet rigorous industry requirements.

Conclusion

ON Semiconductor's NCP1342AMDCDAD1R2G PWM controller stands out in the market for its advanced features that cater to the demand for energy-efficient power solutions. Its ability to deliver high performance while maintaining low standby power consumption makes it a valuable component for designers aiming to create sustainable and reliable electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6395 $51.1600
195+ $0.5247 $102.3165
300+ $0.5083 $152.4900
410+ $0.4919 $201.6790
530+ $0.4755 $252.0150
705+ $0.4264 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess