EN
  • EN
  • DE

NCP1344BD1R2G

Part No NCP1344BD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH / Converter Offline Topology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number NCP1344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2832-NCP1344BD1R2GTR,2156-NCP1344BD1R2G-OS,ONSONSNCP1344BD1R2G
Standard Package 2,500
Win Source Part Number 1145341-NCP1344BD1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1344BD1R2G CAD Model

Description

ON Semiconductor NCP1344BD1R2G Product Overview

The NCP1344BD1R2G is a high-performance, fixed-frequency current-mode controller designed by ON Semiconductor for high-efficiency AC-DC power supplies. Catering to a wide array of applications, this controller is particularly suited for use in offline power converters, such as switch-mode power supplies (SMPS), adapters, and battery chargers.

Key Features

  • High-Efficiency Operation: Its advanced design ensures efficient power conversion, which translates to energy savings and reduced heat generation.
  • Fixed-Frequency Current-Mode Control: The device operates at a fixed frequency with current-mode control, providing excellent load and line regulation while simplifying the design of the magnetic components.
  • Frequency Foldback: The NCP1344BD1R2G features frequency foldback capability, which helps to maintain high efficiency across a wide range of load conditions.
  • Built-in Protection Features: It includes a variety of protection features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Overpower Compensation (OPC), enhancing the reliability and safety of the end application.
  • Low Standby Power: The controller is designed to achieve low standby power consumption, making it ideal for applications that require compliance with power conservation standards.

Applications

  • Offline Power Converters
  • AC-DC Adapters for Consumer Electronics
  • Switch-Mode Power Supplies (SMPS)
  • Battery Chargers for Portable Devices

Product Specifications

The NCP1344BD1R2G operates at a junction temperature range of -40°C to 150°C, accommodating a wide range of environmental conditions. It comes in a compact SOIC-7 package, making it suitable for space-constrained applications. The device's pinout is optimized for straightforward PCB layout, contributing to ease of design and manufacturing.

Conclusion

ON Semiconductor's NCP1344BD1R2G stands out as a robust and reliable current-mode controller for power supply applications. Its combination of high-efficiency operation, comprehensive protection features, and low standby power consumption make it a compelling choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess