EN
  • EN
  • DE

NCP1392DDR2G

Part No NCP1392DDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC HALF BRIDGE DVR HV OSC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 843866-NCP1392DDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1392DDR2G CAD Model

Description

The NCP1392DDR2G is a robust and versatile high-efficiency switching regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This component is a highly integrated solution that is perfect for power supply applications requiring a high level of reliability and performance.

Key Features

  • High-Frequency Operation: With its capability to operate at high frequencies, the NCP1392DDR2G allows for smaller-sized components, reducing the overall footprint and cost of the power supply.
  • Soft-Start Function: The built-in soft-start function ensures a gradual increase in the output voltage, which minimizes the stress on the power supply during startup, thus extending its operational lifespan.
  • Current Mode Control: This feature provides fast transient response and excellent loop stability, making the NCP1392DDR2G ideal for a wide range of applications.
  • Adjustable Overcurrent Protection: The regulator offers adjustable overcurrent protection, safeguarding the device and the system it powers from damage due to excessive currents.
  • Auto-Recovery Overvoltage Protection: In the event of an overvoltage condition, the NCP1392DDR2G automatically shuts down to protect the circuitry, then recovers once normal conditions are restored.

Applications

The NCP1392DDR2G is ideal for a variety of demanding applications. Its robustness and high efficiency make it suitable for:

  • AC-DC Adapters for Notebooks
  • Flat Panel Television Power Supplies
  • Desktop Power Supplies
  • Industrial Power Supplies

Technical Specifications

The NCP1392DDR2G switching regulator operates over a wide input voltage range and features a fixed switching frequency that is programmable up to 500 kHz. It is offered in a compact 16-pin SOIC package, making it easy to integrate into a variety of designs without significant board space requirements.

Conclusion

ON Semiconductor's NCP1392DDR2G is a high-performance switching regulator that combines efficiency, reliability, and versatility. Its advanced features and protection mechanisms make it an excellent choice for designers looking to optimize their power supply solutions for both cost and size, without compromising on quality and performance.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1177 $50.2965
110+ $0.9171 $100.8810
170+ $0.8884 $151.0280
235+ $0.8598 $202.0530
305+ $0.8311 $253.4855
405+ $0.7451 $301.7655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,505 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess