EN
  • EN
  • DE

SN74F2373DWRE4

Part No SN74F2373DWRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH OCTAL TRANSP D 20-SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74F
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 7.3ns
Current - Output High, Low 3mA, 12mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74F23
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257307-SN74F2373DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74F2373DWRE4 CAD Model

Description

Product Overview: SN74F2373DWRE4 by Texas Instruments

The SN74F2373DWRE4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of the F series logic gates, which are known for their fast performance and reliability. The SN74F2373DWRE4 is specifically a triple 3-line to 8-line decoder/demultiplexer with latch functionality that ensures efficient data handling and improved system performance.

Key Features

  • Device Type: Decoder/Demultiplexer
  • Logic Family: F Series
  • Number of Circuits: Triple
  • Demultiplexing Capability: 3-Line to 8-Line
  • Output Type: Latched
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24

With its precise decoding capability, the SN74F2373DWRE4 is ideal for applications that require the distribution of a single input signal into multiple outputs. Its latching feature allows the device to store information on one or more of its outputs, providing stability and control in data transfer operations.

Applications

The SN74F2373DWRE4 is versatile and can be used in a variety of applications, including:

  • Data multiplexing
  • Signal routing
  • Memory addressing
  • Control systems
  • Communication systems

This component is built to meet the stringent requirements of industrial and commercial markets, ensuring both durability and functionality. Its surface mount design in a SOIC-24 package allows for efficient use of PCB space, making it well-suited for compact electronic assemblies.

Overall, the SN74F2373DWRE4 is a testament to Texas Instruments' commitment to providing high-performance, reliable semiconductor products. Whether for data processing, communication, or control applications, this decoder/demultiplexer stands as a robust solution for complex electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess