EN
  • EN
  • DE

SY100EL16VFZITR

Part No SY100EL16VFZITR
Manufacturer Micrel
Catalog Logic - Specialty Logic
Description ENHANCED DIFFERENTIAL RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262818-SY100EL16VFZITR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL16VFZITR CAD Model

Description

The SY100EL16VFZITR is a high-speed differential receiver from Micrel, now Microchip Technology. It is designed to operate at extremely high frequencies, making it suitable for various communication and data transmission applications.

Applications

  • High-speed data transmission systems
  • Clock distribution networks
  • Level translation
  • Wireless communication infrastructure
  • Test and measurement equipment

Features

  • High bandwidth: Supports data rates up to several GHz.
  • Low propagation delay: Ensures minimal delay in signal transmission.
  • Differential inputs and outputs: Provides excellent noise immunity.
  • Wide operating voltage range: Offers flexibility in power supply design.
  • Small package size: Enables compact board layouts.
  • PECL/ECL compatibility: Compatible with industry-standard PECL and ECL logic levels.

Benefits

  • Improved system performance: High bandwidth and low propagation delay contribute to faster data transfer rates.
  • Enhanced signal integrity: Differential signaling minimizes the impact of noise and interference.
  • Simplified system design: Wide operating voltage range and logic level compatibility ease integration.
  • Reduced board space: Small package size allows for denser circuit designs.
  • Reliable operation: Robust design ensures stable performance in demanding environments.

Additional Details

The SY100EL16VFZITR operates as a differential receiver, converting differential input signals into single-ended or differential output signals. It supports PECL (Positive Emitter-Coupled Logic) and ECL (Emitter-Coupled Logic) logic levels, making it versatile for various applications. The device's high bandwidth allows it to handle data rates exceeding gigahertz, making it suitable for applications where speed is critical. Its low propagation delay ensures that signals are transmitted quickly with minimal delay. The differential inputs and outputs provide excellent noise immunity, which is essential in noisy environments. The device is typically available in a small surface-mount package, which helps to minimize board space and simplify assembly.

Furthermore, the SY100EL16VFZITR features an internal voltage regulator, further simplifying board design. It operates over a wide temperature range, making it suitable for use in harsh environments. It is commonly used in applications such as high-speed data transmission, clock distribution, and level translation. The datasheet provides detailed information on its electrical characteristics, timing parameters, and application circuits.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess