EN
  • EN
  • DE

NCP1508MNR2

Part No NCP1508MNR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Up to 500 mA, 1 MHz, High Efficiency Synchronous Step-Down DC-DC Converter in DFN Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250514-NCP1508MNR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1508MNR2 CAD Model

Description

ON Semiconductor NCP1508MNR2 Overview

The NCP1508MNR2 is a state-of-the-art integrated circuit from ON Semiconductor, designed to provide a high-efficiency power management solution for portable applications. This compact and efficient device is a perfect choice for designers looking for a power regulator that can deliver high performance with minimal power loss.

Key Features

  • High Efficiency: The NCP1508MNR2 boasts an impressive efficiency level, which is critical for battery-powered devices, ensuring longer operation time between charges.
  • Small Footprint: With its tiny Micro-8 package, it occupies minimal space on the PCB, making it ideal for space-constrained applications such as smartphones, tablets, and wearables.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the power requirements of various loads.
  • Low Dropout: The low dropout feature enables the regulator to continue delivering a stable output even when the input-to-output voltage differential is small, enhancing the device's performance under all operating conditions.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, preventing thermal runaway and enhancing system reliability.

Applications

The NCP1508MNR2 is well-suited for a wide range of applications that demand high efficiency and compact size. It is particularly useful in:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Communication Systems
  • Portable Media Players

Technical Specifications

The NCP1508MNR2 operates over a wide input voltage range and offers several key electrical characteristics that make it a versatile choice for many power regulation tasks:

  • Input Voltage Range: The device can handle a broad range of input voltages, accommodating various battery chemistries and configurations.
  • Output Current Capability: It is capable of delivering a continuous output current to power a variety of loads.
  • Power-Saving Modes: Includes power-saving modes for increased battery life in portable devices.

Overall, the NCP1508MNR2 from ON Semiconductor is a robust and reliable power management IC that offers a combination of high efficiency, small size, and flexibility, making it an excellent choice for designers looking to optimize their power systems in portable electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess