EN
  • EN
  • DE

NCP1529MU12TBG

Part No NCP1529MU12TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 1A SYNC 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 1A
Frequency - Switching 1.7MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Win Source Part Number 024947-NCP1529MU12TBG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1529MU12TBG CAD Model

Description

ON Semiconductor NCP1529MU12TBG: High-Efficiency Step-Down DC/DC Converter

The NCP1529MU12TBG is a cutting-edge DC/DC converter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact, high-efficiency step-down converter is ideal for portable applications where space is at a premium and power efficiency is crucial. The device is engineered to convert a higher DC input voltage to a lower DC output voltage with outstanding accuracy and thermal performance.

The NCP1529MU12TBG boasts an adjustable output voltage range from 0.8V to 3.3V, which can be finely tuned to meet the specific power requirements of various applications. With a maximum output current of up to 1.5A, it can easily power a wide array of low-power devices and systems. The converter operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for use with multiple power sources, including standard 3.3V and 5V rails.

One of the key features of this product is its high efficiency, which can reach up to 96%. This is achieved through the use of a synchronous rectification technique and an internal P-channel MOSFET switch, which reduces the need for external components and simplifies the design. The NCP1529MU12TBG also offers a low quiescent current, which is critical for battery-operated devices where extending battery life is a priority.

The device includes several built-in protection features to ensure reliable operation under various conditions. These include thermal shutdown, under-voltage lockout, and current limit protection. Additionally, the NCP1529MU12TBG supports a range of switching frequencies, allowing designers to optimize the balance between efficiency and external component size.

Encased in a compact, lead-free 6-pin TSOP package, the NCP1529MU12TBG is not only space-efficient but also environmentally friendly. It is fully RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Whether you're developing portable electronics, wearable devices, or any application that demands a small footprint and high energy efficiency, the ON Semiconductor NCP1529MU12TBG step-down DC/DC converter is an excellent choice that combines performance, reliability, and design flexibility.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5326 $58.5860
265+ $0.4371 $115.8315
410+ $0.4234 $173.5940
565+ $0.4097 $231.4805
730+ $0.3961 $289.1530
980+ $0.3550 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess