EN
  • EN
  • DE

NCP1565MNTXG

Part No NCP1565MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FWD 24QFN / Converter Offline Forward Topology 100kHz ~ 1.5MHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 6.5V ~ 20V
Frequency - Switching 100kHz ~ 1.5MHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Mounting Surface Mount
Base Product Number NCP1565
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCP1565MNTXG-OS,488-NCP1565MNTXGDKR,NCP1565MNTXG-ND,ONSONSNCP1565MNTXG,488-NCP1565MNTXGTR,488-NCP1565MNTXGCT
Standard Package 4,000
Win Source Part Number 1320586-NCP1565MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP1565MNTXG CAD Model

Description

ON Semiconductor NCP1565MNTXG Product Overview

The NCP1565MNTXG is a state-of-the-art integrated circuit developed by ON Semiconductor, designed to deliver high performance and reliability for a wide range of power management applications. This advanced PWM controller is engineered to meet the stringent requirements of modern power supply units, providing efficient and stable operation.

Key Features

  • High-Efficiency PWM Controller: The NCP1565MNTXG utilizes a pulse-width modulation (PWM) technique to ensure high efficiency in power conversion, reducing heat dissipation and improving overall system performance.
  • Wide Input Voltage Range: This device can operate over a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: The output voltage can be finely adjusted to meet the specific requirements of the application, providing precise control over the power delivery.
  • Protection Features: The NCP1565MNTXG is equipped with multiple protection features, including overcurrent, overvoltage, and thermal shutdown, to safeguard the system under abnormal conditions.
  • Compact Package: Housed in a compact, surface-mount package, this IC is ideal for space-constrained applications while maintaining ease of integration into various designs.

Applications

The versatility of the NCP1565MNTXG makes it suitable for a range of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Telecom and Datacom Power Systems
  • Industrial Power Modules
  • LED Lighting

Technical Specifications

The NCP1565MNTXG boasts a robust set of technical specifications that ensure its performance in demanding environments:

  • Operating Temperature Range: -40°C to +125°C
  • Switching Frequency: Up to 1 MHz
  • Package: QFN-16

In conclusion, the NCP1565MNTXG from ON Semiconductor is a highly capable PWM controller that offers a perfect blend of efficiency, flexibility, and protection. Its compact form factor and robust feature set make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5436 $51.6420
225+ $0.4461 $100.3725
350+ $0.4321 $151.2350
480+ $0.4182 $200.7360
620+ $0.4043 $250.6660
830+ $0.3624 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess