EN
  • EN
  • DE

NCP156AAFCT105280T2G

Part No NCP156AAFCT105280T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.05V/2.8V 6WLCSP  /  Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.05V, 2.8V
Voltage Dropout (Max) 0.15V @ 500mA, 0.16V @ 250mA
Current - Output 500mA, 250mA
PSRR 70dB (1kHz), 92dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-XFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.2x0.8)
Base Product Number NCP156
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP156AAFCT105280T2GOSCT,NCP156AAFCT105280T2GOSDKR,NCP156AAFCT105280T2GOSTR
Standard Package 5,000
Win Source Part Number 1081794-NCP156AAFCT105280T2G
Ultra Librarian 3D Model Ultra Librarian NCP156AAFCT105280T2G CAD Model

Description

The NCP156AAFCT105280T2G is a state-of-the-art integrated circuit from ON Semiconductor, designed to provide a highly efficient power management solution for a wide range of applications. This versatile chip is specifically engineered to cater to the demanding requirements of modern electronic devices that require stable and reliable power delivery.

Key Features

  • High-Efficiency: The NCP156AAFCT105280T2G is built with efficiency in mind, ensuring that electronic devices can maximize battery life and reduce energy consumption.
  • Compact Form Factor: With its small footprint, this IC can easily fit into space-constrained designs, making it ideal for portable and wearable technology.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring compatibility with different system architectures.
  • Thermal Protection: The device includes thermal shutdown features to protect against overheating, ensuring long-term reliability and safety.
  • Low Quiescent Current: Its low quiescent current helps to minimize power drain when the device is in standby mode, contributing to the overall energy efficiency.

Applications

The NCP156AAFCT105280T2G is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • Wearable Technology
  • IoT Devices

Technical Specifications

The technical specifications of the NCP156AAFCT105280T2G include:

  • Adjustable Output Voltage
  • High PSRR (Power Supply Rejection Ratio)
  • Fast Transient Response
  • Low-Dropout Operation
  • Current Limiting and Short Circuit Protection

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP156AAFCT105280T2G is manufactured with a focus on eco-friendly practices and complies with various international standards for environmental safety and quality, including RoHS and Green Product initiatives.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess