EN
  • EN
  • DE

NCP1589MNTZG

Part No NCP1589MNTZG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 13.2 V
Frequency - Switching 300kHz
Duty Cycle (Max) 75%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 059973-NCP1589MNTZG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1589MNTZG CAD Model

Description

The ON Semiconductor NCP1589MNTZG is a high-performance, adjustable output, synchronous PWM controller designed for powering the latest generation of processors, graphics cards, and other high-performance components. This advanced power solution is ideal for applications requiring efficient and reliable power delivery with a compact footprint.

Key Features

  • High Efficiency: The NCP1589MNTZG utilizes synchronous rectification to achieve high conversion efficiency, which is critical for reducing power losses and improving system performance.
  • Adjustable Output: This controller supports a wide range of output voltages, making it versatile for different applications. The output voltage can be easily adjusted to meet the specific requirements of the target application.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, this PWM controller simplifies the design and reduces the external component count, leading to a more compact and cost-effective power solution.
  • Overcurrent Protection: The NCP1589MNTZG features advanced overcurrent protection to safeguard the system against excessive currents that could potentially damage the processor or other critical components.
  • Thermal Shutdown: A built-in thermal shutdown function ensures that the device operates within safe temperature limits, enhancing system reliability and longevity.
  • Soft-Start Capability: The soft-start feature minimizes inrush current during startup, which helps prevent voltage overshoot and system stress.

Applications

The NCP1589MNTZG is suitable for a wide range of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Graphics Cards
  • Networking and Telecommunication Equipment
  • Servers and Data Centers
  • High-Performance Industrial Systems

Product Specifications

The NCP1589MNTZG is available in a compact QFN package and is rated for operation over the industrial temperature range. It is RoHS compliant and designed to meet the stringent requirements of high-performance computing and industrial applications.

With its robust feature set and flexible design, the ON Semiconductor NCP1589MNTZG is an excellent choice for designers looking to implement a reliable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3832 $71.9160
10+ $11.8018 $118.0180
16+ $11.4333 $182.9328
21+ $11.0649 $232.3629
27+ $10.6953 $288.7731
37+ $9.5888 $354.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess