EN
  • EN
  • DE

NCP1594AMNTXG

Part No NCP1594AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 24WQFN / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series *
Package Cut Tape (CT),
Product Status Obsolete
Base Product Number NCP1594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP1594AMNTXGOSCT,2156-NCP1594AMNTXG-OS,488-NCP1594AMNTXGTR,ONSONSNCP1594AMNTXG,NCP1594AMNTXGOSDKR,NCP1594AMNTXGOSTR
Standard Package 4,000
Win Source Part Number 1081795-NCP1594AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP1594AMNTXG CAD Model

Description

Product Overview: NCP1594AMNTXG

The NCP1594AMNTXG is a high-performance, fixed-frequency, synchronous buck converter integrated circuit designed by ON Semiconductor, a renowned leader in power management solutions. This efficient power conversion component is specifically engineered to meet the stringent requirements of compact and energy-sensitive applications across various industries.

Key Features

  • High Efficiency: With its synchronous rectification topology, the NCP1594AMNTXG maximizes efficiency, minimizing energy loss and heat generation, which is crucial for enhancing product lifespan and reliability.
  • Adjustable Output Voltage: This device provides a flexible solution for systems requiring a specific voltage level, ensuring compatibility with a wide range of end-user applications.
  • Compact Footprint: The IC comes in a space-saving package, ideal for applications where board space is at a premium.
  • Thermal Protection: It includes built-in thermal shutdown features that safeguard the device and the system from potential damage due to overheating.
  • Wide Input Voltage Range: Accommodating a broad spectrum of input voltages, the NCP1594AMNTXG maintains stable operation even under varying power supply conditions.

Applications

The versatility of the NCP1594AMNTXG allows it to be utilized in a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunications Equipment
  • Computing and Storage Systems
  • Industrial Power Supplies

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NCP1594AMNTXG has undergone rigorous testing and quality control measures to ensure it meets these standards, providing designers with confidence in its performance and durability for their critical applications.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the NCP1594AMNTXG is designed to comply with international environmental regulations. It is a lead-free and RoHS-compliant device, reflecting the company's commitment to reducing the environmental impact of its products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5393 $51.2335
230+ $0.4426 $101.7980
350+ $0.4287 $150.0450
485+ $0.4149 $201.2265
625+ $0.4011 $250.6875
835+ $0.3596 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess