EN
  • EN
  • DE

MAX8810AETM+T

Part No MAX8810AETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR PWM W/MOSFET 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Controller, Intel VR10, VR11
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFN-EP (6x6)
Win Source Part Number 116488-MAX8810AETM+T
Ultra Librarian 3D Model Ultra Librarian MAX8810AETM+T CAD Model

Description

Maxim Integrated MAX8810AETM+T Product Overview

The MAX8810AETM+T is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular PMIC is tailored to meet the rigorous demands of portable and space-constrained applications, where efficient power regulation is critical for optimal performance and extended battery life.

Key Features

  • High Efficiency: The MAX8810AETM+T boasts a high-efficiency step-down converter, ensuring that devices can maintain performance while reducing power consumption.
  • Compact Size: With its small form factor, this PMIC is ideal for integration into designs where space is at a premium, such as mobile phones, PDAs, and other handheld devices.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from potential damage due to overheating.
  • Low Quiescent Current: Its low quiescent current helps preserve battery life, making it an excellent choice for battery-powered applications.
  • Wide Input Voltage Range: The MAX8810AETM+T operates over a broad input voltage range, accommodating various power sources and ensuring versatility in different use cases.

Applications

The MAX8810AETM+T is designed for a variety of applications where efficient power management is essential. It is particularly well-suited for portable devices, such as:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices

Technical Specifications

The technical specifications of the MAX8810AETM+T include:

  • Adjustable Output Voltage
  • High-Frequency Operation
  • Overcurrent and Overvoltage Protection
  • Low-Dropout Operation
  • Surface-Mount Package for Automated Manufacturing

Maxim Integrated's commitment to quality and performance is evident in the MAX8810AETM+T, making it a top choice for designers seeking a reliable and efficient power management solution. With its combination of features, this PMIC stands out as a versatile component for a wide range of electronic devices.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.6654 $106.6654
2+ $103.2247 $206.4494
3+ $99.7839 $299.3517
4+ $89.4617 $357.8468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess