EN
  • EN
  • DE
  • IT

NCP160AMX290TBG

Part No NCP160AMX290TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.9V 250MA 4XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-XDFN (1x1)
Family Name NCP160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP160AMX290TBGOSTR, NCP160AMX290TBG-ND, NCP160AMX290TBGOSDKR, NCP160AMX290TBGOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886909-NCP160AMX290TBG
Ultra Librarian 3D Model Ultra Librarian NCP160AMX290TBG CAD Model

Description

The ON Semiconductor NCP160AMX290TBG is a high-performance, low-dropout voltage regulator designed to deliver a fixed output voltage of 2.9V with an input voltage range from 2.7V to 5.5V. This makes it an ideal choice for battery-powered devices and other applications where energy efficiency is a priority.

Key Features

  • Output Voltage: Fixed 2.9V with high accuracy.
  • High Current Capability: Capable of delivering up to 160 mA of continuous output current.
  • Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
  • Stable with Ceramic Capacitors: Designed for stability with low-cost ceramic capacitors, reducing overall design cost.
  • Ultra-Low Quiescent Current: Ideal for battery-powered applications due to its minimal power consumption in standby mode.
  • Thermal Shutdown and Current Limit: Features built-in protection mechanisms for enhanced safety and reliability.
  • Small Footprint: Available in an ultra-small 1.2mm x 1.2mm UDFN6 package, perfect for space-constrained applications.

Applications

The NCP160AMX290TBG is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless headsets and earbuds
  • Wearable technology
  • Smart sensors and IoT devices
  • Healthcare monitoring systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The NCP160AMX290TBG voltage regulator is no exception and is built to meet the stringent requirements of a wide array of electronic devices. It ensures stable performance over a broad range of temperatures and operating conditions, making it a reliable choice for designers and manufacturers alike.

Environmental Compliance

The NCP160AMX290TBG is compliant with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4021 $56.2940
340+ $0.3298 $112.1320
530+ $0.3195 $169.3350
725+ $0.3092 $224.1700
940+ $0.2989 $280.9660
1,255+ $0.2680 $336.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess