EN
  • EN
  • DE
  • IT

SI8233BB-C-IM

Part No SI8233BB-C-IM
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Gate Drivers
Description DGTL ISO 2.5KV GATE DRIVER 14LGA  /  4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns (Max)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 9.4V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (5x5)
Approval Agency CQC, CSA, UR, VDE
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SI8233BBCIM,336-1907-5
Standard Package 60
Win Source Part Number 1214735-SI8233BB-C-IM
Ultra Librarian 3D Model Ultra Librarian SI8233BB-C-IM CAD Model

Description

The SI8233BB-C-IM is a 2A, 4A dual-channel capacitive coupling isolator gate driver from Skyworks Solutions.

  • Manufacturer: Skyworks Solutions
  • Type: Dual-Channel Isolated Gate Driver
  • Output Current: 2A, 4A
  • Isolation Technology: Capacitive Coupling
  • Application: Automotive, AEC-Q100 Qualified
  • Voltage Isolation: 2500Vrms
  • Common-Mode Transient Immunity: 20kV/μs
  • Peak Output Current: 4A
  • Pulse Width Distortion: 5.6ns
  • Package: 14-VFLGA
  • Temperature Range: -40°C to 125°C
  • Status: Obsolete
  • Approvals: CQC, CSA, UR, VDE

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.2958 $145.2958
2+ $140.6092 $281.2184
3+ $135.9224 $407.7672
4+ $121.8610 $487.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess